EN
  • EN
  • DE

ED3000/6

Part No ED3000/6
Manufacturer On Shore Technology Inc.
Catalog Terminal Blocks
Description TERMINAL BLOCK 5MM 6POS PCB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer On Shore Technology Inc.
Packaging Bulk
Status Active
Number of Levels 1
Positions Per Level 6
Pitch 0.197" (5.00mm)
Mating Orientation 45° (135°) Angle with Board
Current 16A
Voltage 300V
Wire Gauge 14-28 AWG
Mounting Through Hole
Wire Termination Screwless - Leg Spring, Push-In Spring
Features Interlocking (Side)
Color Gray, Slate
Temperature Range - Operating -30°C to 105°C
Housing Material Polyamide (PA), Nylon
Clamp Material - Plating Copper
Win Source Part Number 1032108-ED3000/6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ED3000/6 CAD Model

Description

The On Shore Technology Inc. ED3000/6 is a connector with 6 positions per level and 1 level.

  • Positions per Level: 6
  • Levels: 1
  • Pitch: 0.197" (5.00mm)
  • Wire Gauge: 14-28 AWG
  • Voltage Rating: 300V
  • Current: 16A
  • Housing Material: polyamide (PA), nylon
  • Housing Color: gray and slate
  • Features: interlocking (side)
  • Mounting: through hole
  • Wire Termination: screwless - leg spring, push-in spring
  • Contact Material-Plating: not provided
  • Clamp Material-Plating: not provided
  • Screw Material-Plating: not provided
  • Screw Thread: not provided
  • Mating Orientation: 45° (135°) angle with board
  • Operating Temperature Range: -30°C to 105°C
  • Manufacturer: On Shore Technology Inc.

You May Also Be Interested in

Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.687\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 6CIRC 0.625\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.437\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 5CIRC 0.375\
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.5\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 6CIRC 0.562\
Need more? Email Us
TE Connectivity
Barrier Strip Terminal Block, 25
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 6CIRCUIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess