EN
  • EN
  • DE

LTC4151CS-2#TRPBF

Part No LTC4151CS-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CURRENT MONITOR(12BIT) 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Programmable Not Verified
Applications Power Supply Monitor
Voltage - Input 7V ~ 80V
Voltage - Supply 7V ~ 80V
Current - Supply 1.2 mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number LTC4151
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879816-LTC4151CS-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4151CS-2#TRPBF CAD Model

Description

Product Overview: LTC4151CS-2#TRPBF

The LTC4151CS-2#TRPBF is a high-performance, high-side current sense monitor with an I²C interface, designed and manufactured by Analog Devices Inc. It offers precise current monitoring for a wide range of applications, including telecommunications, automotive systems, and industrial control units. This powerful component is capable of monitoring both the current and the input voltage to the monitored supply, providing valuable insights for system diagnostics and power management.

Key Features

  • High-Side Current Sense: Measures current from the supply side, allowing for the detection of both the supply and load currents without interfering with the ground path of the load.
  • Wide Input Voltage Range: Capable of monitoring systems with a supply voltage from 4V to 60V, making it versatile for various applications.
  • I²C Interface: Features an industry-standard I²C interface that provides real-time current and voltage readings, as well as enabling the configuration of the device for specific application requirements.
  • 12-Bit ADC: Integrated 12-bit analog-to-digital converter ensures high-resolution measurements for both current and voltage.
  • Low Operating Current: Designed for efficiency, the LTC4151CS-2#TRPBF has a low operating current, which is crucial for power-sensitive applications.
  • Compact Package: Available in a compact, surface-mountable package that is suitable for space-constrained applications.

Applications

The LTC4151CS-2#TRPBF is ideal for a variety of applications that require precise current monitoring and control, such as:

  • Telecommunication Infrastructure
  • Automotive Battery Monitoring
  • Power Management Systems
  • Portable Devices
  • Industrial Control Systems

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC4151CS-2#TRPBF is no exception. It is built to meet the rigorous standards expected from a leading semiconductor manufacturer, ensuring long-term reliability and performance in demanding environments.

For detailed specifications, application notes, and support documentation, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.8459 $67.8459
3+ $55.6687 $167.0061
4+ $53.9293 $215.7172
5+ $52.1898 $260.9490
6+ $50.4504 $302.7024
8+ $45.2310 $361.8480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess