EN
  • EN
  • DE

LTC4088EDE-1#PBF

Part No LTC4088EDE-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 14DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Charger IC Lithium Ion/Polymer 14-DFN (4x3)
Manufacturer Analog Devices Inc.
Series PowerPath™
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-WFDFN Exposed Pad
Case / Package 14-DFN (4x3)
Family Name LTC4088
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 91
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879810-LTC4088EDE-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4088EDE-1#PBF CAD Model

Description

Product Overview: LTC4088EDE-1#PBF

The LTC4088EDE-1#PBF is a high-efficiency, advanced USB power manager and Li-Ion/Polymer battery charger designed by Analog Devices Inc. This versatile component is engineered to cater to the growing needs of compact, portable devices that require efficient charging solutions and power management.

Key Features

  • High Efficiency: The device boasts a high charging efficiency, which is crucial for fast charging times and minimizing heat generation during the charging process.
  • PowerPath Control: It offers PowerPath control, which allows the LTC4088EDE-1#PBF to power the system load while simultaneously charging the battery. This feature ensures that the device can operate even when the battery is low or absent, as long as there is a power source connected.
  • USB Compatibility: Designed to work seamlessly with USB power sources, this product is ideal for devices that need to charge from a standard USB port, providing convenience and universal compatibility.
  • Battery Charger: The integrated battery charger is capable of handling Li-Ion/Polymer batteries, which are commonly used in portable electronics due to their high energy density and lightweight properties.
  • Thermal Regulation: To ensure safety and reliability, the LTC4088EDE-1#PBF includes thermal regulation to prevent overheating during the charging process.
  • Automatic Load Prioritization: The device intelligently prioritizes the system load over battery charging to maintain stable operation of the device during high power demands.

Applications

The LTC4088EDE-1#PBF is suited for a wide range of applications, particularly in the portable device market. This includes:

  • Smartphones and tablets
  • Portable media players
  • Handheld GPS units
  • Portable medical and health monitoring devices
  • Other USB-powered gadgets

With its compact design, the LTC4088EDE-1#PBF comes in a low-profile (0.75mm) 12-pin DFN package, making it an excellent choice for slim and space-constrained devices. Its advanced features ensure that end-users can enjoy a reliable, efficient, and safe charging experience, making it an integral component in the design of modern portable electronics.

Analog Devices Inc. is well-known for its commitment to high-quality and innovative solutions, and the LTC4088EDE-1#PBF is a testament to their expertise in power management and charging technology.

You May Also Be Interested in

Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess