EN
  • EN
  • DE

LTC4012IUF-1#PBF

Part No LTC4012IUF-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BAT CHG MULT-CHEM 1-4CL 20QFN / Charger IC Multi-Chemistry 20-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Analog Devices Inc.
Series PowerPath™
Package Tube
Product Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 4
Current - Charging Constant - Programmable
Fault Protection Over Voltage
Battery Pack Voltage 16.4V
Voltage - Supply (Max) 28V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number LTC4012
Standard Package 91 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879802-LTC4012IUF-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4012IUF-1#PBF CAD Model

Description

Analog Devices Inc. LTC4012IUF-1#PBF Overview

The LTC4012IUF-1#PBF is a highly versatile and efficient multicell battery charger component designed by Analog Devices Inc., a leader in high-performance analog technology. This advanced charging IC is ideal for a wide range of applications, including portable devices, medical equipment, and industrial systems that require reliable battery management solutions.

Key Features and Benefits

  • Wide Input Voltage Range: The LTC4012IUF-1#PBF operates over a broad input voltage range, making it flexible for use with various power supplies.
  • Versatile Charging Capabilities: It supports multiple battery chemistries, including Li-Ion, Li-Polymer, LiFePO4, and NiMH batteries, ensuring compatibility with a diverse array of devices.
  • Precision Charge Control: The charger offers precision end-of-charge control, which helps to maximize battery life and ensure safety during the charging process.
  • Programmable Charge Current: Users can set the charge current according to their specific requirements, providing a tailored charging solution for different battery sizes and capacities.
  • Integrated Safety Features: It includes multiple safety features such as overvoltage protection, overcurrent protection, and thermal protection to safeguard against potential charging hazards.
  • Compact Form Factor: The LTC4012IUF-1#PBF comes in a compact, 24-lead QFN package, which is suitable for space-constrained applications.
  • High Temperature Operation: Designed to operate in harsh environments, it can function at temperatures up to 85°C, ensuring reliability across a range of conditions.

Applications

The LTC4012IUF-1#PBF is ideal for a variety of applications where efficient and reliable battery charging is crucial. It can be found in:

  • Portable consumer electronics
  • Handheld medical devices
  • Industrial and instrumentation systems
  • Uninterruptible power supplies (UPS)
  • Battery backup systems

With its advanced features and robust design, the LTC4012IUF-1#PBF from Analog Devices Inc. is a top choice for designers and engineers looking to integrate a high-quality battery charging solution into their products.

You May Also Be Interested in

Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4771 $57.3855
11+ $9.4172 $103.5892
17+ $9.1229 $155.0893
23+ $8.8286 $203.0578
30+ $8.5343 $256.0290
40+ $7.6514 $306.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,001 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess