EN
  • EN
  • DE

LTC3726EGN#TRPBF

Part No LTC3726EGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRLR 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Power Supply Controller Secondary-Side Controller 16-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name LTC3726
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879685-LTC3726EGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3726EGN#TRPBF CAD Model

Description

Product Overview: LTC3726EGN#TRPBF

The LTC3726EGN#TRPBF is a high-performance, dual-phase synchronous step-down switching regulator controller from Analog Devices Inc. Designed for precision voltage regulation and efficient power conversion, this controller is an ideal choice for applications requiring a compact, high-efficiency power solution. With its advanced features and robust design, the LTC3726EGN#TRPBF ensures reliable operation in a wide range of electronic devices.

Key Features

  • Phase-Lockable Fixed Frequency: The LTC3726EGN#TRPBF operates at a fixed frequency between 250kHz and 750kHz, which can be synchronized to an external clock, ensuring low noise and predictable system behavior.
  • Dual-Phase Operation: Its dual-phase operation reduces input and output ripple, improving performance and allowing for the use of smaller, lower-cost capacitors and inductors.
  • High Efficiency: With its synchronous operation, the device minimizes power losses and improves efficiency, making it suitable for systems where energy conservation is critical.
  • Wide Input Voltage Range: The controller supports a broad input voltage range, accommodating various supply voltages and ensuring versatility across different applications.
  • Output Voltage Tracking: The LTC3726EGN#TRPBF features soft-start and tracking capabilities, allowing for a controlled startup and the ability to track other voltage rails for sequencing purposes.
  • Robust Protection Features: It includes overvoltage, undervoltage, and overcurrent protection, safeguarding the device and the system against adverse conditions.

Applications

The LTC3726EGN#TRPBF is suitable for a variety of applications, including:

  • Telecommunications infrastructure
  • Networking equipment
  • Servers and data centers
  • Industrial systems
  • High-density power systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC3726EGN#TRPBF is no exception. It is available in a 28-lead SSOP package, providing a compact footprint for space-constrained applications. The device is also RoHS compliant and lead-free, meeting the requirements for environmentally conscious manufacturing.

In summary, the LTC3726EGN#TRPBF from Analog Devices Inc. is a versatile and efficient solution for advanced power management, offering superior performance and reliability for a wide range of electronic systems.

You May Also Be Interested in

ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $10.9711
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess