EN
  • EN
  • DE

LTC3589HUJ-1#TRPBF

Part No LTC3589HUJ-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC CONV DC/DC 8-OUTPUT 40QFN / Handheld/Mobile Devices, OMAP? PMIC 40-QFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Applications Handheld/Mobile Devices, OMAP™
Current - Supply 8µA
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Base Product Number LTC3589
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879642-LTC3589HUJ-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3589HUJ-1#TRPBF CAD Model

Description

Product Overview: LTC3589HUJ-1#TRPBF from Analog Devices Inc.

The LTC3589HUJ-1#TRPBF is a versatile, high-performance power management integrated circuit (PMIC) designed by Analog Devices Inc. to cater to a wide array of applications requiring multiple power rails. This PMIC is an ideal solution for portable devices, due to its compactness and efficiency. It integrates multiple regulators in a single package, streamlining design and reducing the overall footprint on the system board.

Key Features

  • Multiple Regulators: The device includes three high-efficiency step-down converters, one buck-boost converter, and an LDO, providing a complete power supply solution in a single package.
  • Versatile Power Supply Range: It operates from a 2.5V to 5.5V input voltage range, making it suitable for single-cell Lithium-Ion/Polymer, multicell alkaline, NiMH, and other standard power sources.
  • Configurable Outputs: The output voltages are highly configurable via an I²C interface or external resistors, offering design flexibility to match specific system requirements.
  • Sequencing and Control: Integrated power-on reset and power sequencing capabilities ensure reliable system startup and operation.
  • Compact Package: The LTC3589HUJ-1#TRPBF comes in a 40-pin 6x6mm QFN package, which is suitable for space-constrained applications.

Applications

With its robust feature set, the LTC3589HUJ-1#TRPBF is designed to power a diverse range of electronic devices, including:

  • Handheld devices
  • Portable media players
  • GPS devices
  • Mobile phones
  • Wireless and DSL modems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC3589HUJ-1#TRPBF is no exception. It is designed to meet high standards of performance and reliability, ensuring that it can withstand the rigors of everyday use in a variety of applications.

Ordering Information

The product is available in tape and reel packaging, denoted by the suffix 'TRPBF', which is suitable for automated assembly processes. This ensures efficient handling and manufacturing, reducing the time to market for products utilizing this PMIC.

In summary, the LTC3589HUJ-1#TRPBF from Analog Devices Inc. is a powerful, versatile, and reliable power management solution that is well-suited for modern portable electronics requiring multiple power domains. Its integrated features and compact size make it an excellent choice for designers looking to optimize power efficiency and save board space.

You May Also Be Interested in

STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess