EN
  • EN
  • DE

LTC3110IUF#PBF

Part No LTC3110IUF#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG SUPERCAP 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Charger IC Supercapacitor 24-QFN (4x4)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name LTC3110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 91
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879562-LTC3110IUF#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3110IUF#PBF CAD Model

Description

Analog Devices Inc. LTC3110IUF#PBF - Power Management IC

The LTC3110IUF#PBF is a versatile buck-boost converter from Analog Devices Inc., designed to provide a regulated output voltage from a wide range of input sources, including single or multiple cell batteries, supercapacitors, and solar panels. This power management integrated circuit (PMIC) is particularly suitable for portable devices, energy harvesting applications, and backup power systems where a stable voltage is crucial for operation.

With its advanced design, the LTC3110IUF#PBF can automatically transition between buck and boost modes without significant disruption in power supply, ensuring a consistent output even when the input voltage crosses over the output voltage. This feature makes it an ideal choice for applications that experience wide variations in power supply levels.

The device operates over an input voltage range of 2.7V to 5.5V, delivering a programmable output voltage between 1.2V and 5.25V. Users can set the output voltage to meet the specific requirements of their application using external resistors. Additionally, the LTC3110IUF#PBF offers a selectable switching frequency from 400kHz to 2MHz, which allows designers to optimize the size of external components and the converter's performance.

Key features of the LTC3110IUF#PBF include its high efficiency, low noise operation, and programmable input current limit. These attributes make it suitable for battery-powered applications where energy efficiency is paramount. Moreover, the device includes over-temperature protection, short-circuit protection, and under-voltage lockout, ensuring reliable performance under various conditions.

The LTC3110IUF#PBF is offered in a compact 24-lead QFN package, which is both space-saving and suitable for automated assembly processes, making it a practical choice for high-density circuit designs. For engineers and designers looking for a robust and flexible power solution, the LTC3110IUF#PBF from Analog Devices Inc. is a strong contender that delivers performance, efficiency, and reliability.

With its comprehensive feature set and adaptability, the LTC3110IUF#PBF is an excellent choice for powering next-generation portable electronics, IoT devices, and energy-efficient power systems.

You May Also Be Interested in

Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6846 $68.0538
6+ $18.6130 $111.6780
9+ $18.0313 $162.2817
12+ $17.4497 $209.3964
15+ $16.8680 $253.0200
20+ $15.1231 $302.4620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,959 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess