EN
  • EN
  • DE

LTC3110HUF#TRPBF

Part No LTC3110HUF#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG SUPERCAP 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001322-LTC3110HUF#TRPBF
Manufacturer LTC3110HUF#TRPBF
Category Integrated Circuits (ICs) Power Management (PMIC) Battery Chargers
Package Tape & Reel (TR)
Product Status Tape & Reel (TR) Active
Base Product Number LTC3110
Operating Temperature -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Fault Protection Over Temperature, Over Voltage
Battery Chemistry Supercapacitor
Ultra Librarian 3D Model Ultra Librarian LTC3110HUF#TRPBF CAD Model

Description

Product Overview: LTC3110HUF#TRPBF

The LTC3110HUF#TRPBF is a high-performance, bidirectional buck-boost supercapacitor charger from Analog Devices Inc. that provides a versatile power management solution for applications requiring efficient energy storage and transfer. This advanced integrated circuit is designed to efficiently transfer power between a primary power source, such as a battery, and a supercapacitor. With its wide input and output voltage ranges, the LTC3110HUF#TRPBF is capable of operating with supercapacitors, batteries, or other energy storage elements, offering designers flexibility in their system designs.

Key Features

  • Wide Operating Voltage Range: The device supports an input and output voltage range of 2.2V to 5.5V, making it suitable for a variety of power sources and storage elements.
  • Programmable Charge/Discharge Currents: Users can program the charge and discharge currents according to their specific application requirements, ensuring optimal performance.
  • Bidirectional Operation: The LTC3110HUF#TRPBF can seamlessly transfer energy in both directions, charging the supercapacitor when power is available and providing power to the load when needed.
  • High Efficiency: The device's high-efficiency design minimizes heat generation and maximizes battery life, which is crucial for portable and energy-sensitive applications.
  • Integrated Balancing and Protection: It includes an integrated balancing function for supercapacitors, ensuring their longevity and reliability, as well as protection features such as overvoltage, overcurrent, and thermal protection.

Applications

The LTC3110HUF#TRPBF is ideal for a range of applications that require reliable energy management and storage. These include:

  • Backup power systems
  • Energy harvesting
  • Uninterruptible power supplies (UPS)
  • Portable instruments
  • Memory hold-up applications

Its robust design and flexible feature set make it a smart choice for designers looking to enhance the performance and reliability of their power management systems. The LTC3110HUF#TRPBF is available in a compact, thermally efficient QFN package, ensuring easy integration into space-constrained applications while maintaining a high level of performance.

You May Also Be Interested in

Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess