EN
  • EN
  • DE

LTC2939CMS#PBF

Part No LTC2939CMS#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SIX PWR SUPPLY MONITOR 16MSOP  /  Power Supply Controller Six Power Supply Monitor 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Package Tube
Applications Six Power Supply Monitor
Voltage - Supply 1V ~ 5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Base Product Number LTC2939
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC2939CMSPBF,-2735-LTC2939CMS#PBF
Standard Package 37
Win Source Part Number 1072257-LTC2939CMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2939CMS#PBF CAD Model

Description

Product Overview: LTC2939CMS#PBF from Analog Devices Inc.

The LTC2939CMS#PBF is a high-performance, hex supply sequencer and supervisor integrated circuit designed by Analog Devices Inc. to manage power systems in complex digital systems such as microprocessors, microcontrollers, and DSPs. This device ensures that various supply voltages are stable and that they turn on and off in a correct sequence, which is critical for the proper operation of multi-voltage electronics.

Key Features

  • Voltage Monitoring: The LTC2939CMS#PBF monitors up to six supply voltages, ensuring that each supply is within its pre-programmed limits before enabling the subsequent power supply.
  • Programmable Sequencing: Users can program the sequence order, timing, and threshold levels using external resistors, which allows for a highly flexible and customizable power-up and power-down sequence tailored to specific system requirements.
  • Powerful Supervisory Functions: This device includes supervisory functions such as reset generation, watchdog timer, and a manual reset input, providing additional layers of system protection and reliability.
  • Compact Package: Housed in a compact 16-lead MSOP package, the LTC2939CMS#PBF is suitable for space-constrained applications without sacrificing functionality or performance.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, this sequencer can reliably perform in a variety of challenging environmental conditions.

Applications

The LTC2939CMS#PBF is ideal for use in a range of applications that require multiple voltage rails and precise power management, including:

  • Telecommunications equipment
  • Servers and data storage systems
  • Industrial control systems
  • Medical equipment
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC2939CMS#PBF is no exception. This product is manufactured to the highest standards to ensure consistent performance and longevity, making it a trusted choice for critical power management applications.

With its robust feature set and the reputation of Analog Devices Inc., the LTC2939CMS#PBF is an excellent choice for designers looking to optimize the power sequencing and supervision of their multi-voltage systems.

You May Also Be Interested in

Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $5.6285
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.4833
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Analog Devices Inc.
IC PUSH BUTTON ON/OFF CTRLR 8DFN
Lowest to $12.9084
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Renesas Electronics America
IC PWM CONTROLLER PMBUS 48QFN
Lowest to $3.1022
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $9.9700
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $2.3250

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess