EN
  • EN
  • DE

LTC2917IDDB-B1#TRPBF

Part No LTC2917IDDB-B1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Supervisor Open Drain or Open Collector 1 Channel 10-DFN (3x2)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-DFN (3x2)
Family Name LTC2917
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879484-LTC2917IDDB-B1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2917IDDB-B1#TRPBF CAD Model

Description

Product Overview: LTC2917IDDB-B1#TRPBF

The LTC2917IDDB-B1#TRPBF is a high-precision, single-supply voltage monitor designed by Analog Devices Inc., an industry leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product offers a compact and reliable solution for monitoring system voltages in a wide array of applications, ensuring the proper function of electronic systems by detecting out-of-bounds voltage conditions.

Key Features

  • Wide Voltage Range: The LTC2917IDDB-B1#TRPBF can monitor a broad range of voltages, making it suitable for various applications that require precise voltage supervision.
  • Selectable Thresholds: It includes an adjustable threshold feature that allows users to set specific voltage limits for monitoring, enhancing its flexibility and adaptability to different system requirements.
  • Low Power Consumption: This voltage monitor is designed for efficiency, consuming minimal power and thereby reducing the overall power demand of the system it is monitoring.
  • High Accuracy: With its precise monitoring capabilities, the LTC2917IDDB-B1#TRPBF ensures that voltage levels are accurately reported, which is crucial for maintaining system stability and performance.
  • Multiple Outputs: It provides several output options, including open-drain and push-pull configurations, to cater to various signaling requirements and interface needs.
  • Robust Package: The device comes in a small 8-lead DFN package, which not only saves space on the PCB but also offers a robust structure that can withstand harsh industrial environments.

Applications

The LTC2917IDDB-B1#TRPBF is ideal for use in a multitude of applications, ranging from portable devices to automotive systems, where accurate voltage monitoring is critical. Its versatility also extends to industrial control systems, computer servers, and power management systems, where it helps in preventing damage due to irregular voltage levels and ensuring the longevity and reliability of electronic components.

Conclusion

In conclusion, the LTC2917IDDB-B1#TRPBF from Analog Devices Inc. is a versatile and efficient solution for voltage monitoring across a wide range of electronic applications. Its precision, low power consumption, and flexible configuration options make it an essential component for any system requiring reliable voltage supervision.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess