EN
  • EN
  • DE

LTC2875MPDD#PBF

Part No LTC2875MPDD#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203326-LTC2875MPDD#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers
Package Tube
Product Status Active
Type Transceiver
Protocol CANbus
Data Rate 4Mbps
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Operating Temperature -55°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian LTC2875MPDD#PBF CAD Model

Description

Product Overview: LTC2875MPDD#PBF

The LTC2875MPDD#PBF from Analog Devices Inc. is a robust, high-speed, half-duplex RS485/RS422 transceiver that operates on a single 3.3V or 5V supply. Designed for high-performance applications that require extended temperature ranges, this transceiver is a reliable solution for industrial, automotive, and network communication systems.

Key Features

  • Temperature Range: The LTC2875MPDD#PBF is designed to operate in extreme conditions, with a temperature range from -55°C to +125°C, making it suitable for military and aerospace applications.
  • High-Speed Operation: This transceiver supports data rates up to 20Mbps, allowing for quick data transmission in time-sensitive applications.
  • ESD Protection: It offers exceptional ESD protection, withstanding ±26kV HBM ESD strikes without latch-up or damage, ensuring reliability and longevity in harsh environments.
  • Supply Voltage: The device can be powered by either a 3.3V or 5V supply, providing flexibility in system design.
  • Fault Protection: It features extended fault protection to ±60V for the transceiver's receiver and driver, safeguarding the device against high-voltage spikes and surges.
  • Low Power Shutdown: The LTC2875MPDD#PBF includes a low power shutdown mode, reducing power consumption when the transceiver is not in active use.
  • Package Type: The product is available in a 10-lead DFN package, ensuring compact size and ease of board-level integration.

Applications

The LTC2875MPDD#PBF is ideal for a range of applications, including:

  • Industrial Control Systems
  • Automotive Networks
  • Building Automation
  • Process Control Networks
  • Telecommunication Systems

Ordering Information

The part number LTC2875MPDD#PBF signifies the product's configuration and packaging. For ordering or to request samples, please visit the Analog Devices Inc. website or contact your local distributor. Ensure to verify the specific product code to match your requirements for temperature range, packaging, and operational specifications.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess