EN
  • EN
  • DE

LTC1382IN#PBF

Part No LTC1382IN#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 18DIP  /  2/2 Transceiver Full RS232 18-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 400 mV
Data Rate 120KBd
Voltage - Supply 4.5V ~ 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-DIP
Base Product Number LTC1382
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 20
Win Source Part Number 1030581-LTC1382IN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1382IN#PBF CAD Model

Description

The LTC1382IN#PBF is a versatile and robust integrated circuit designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This component is a CMOS RS232 Transceiver with dual charge pump circuitry, which enables it to operate from a single 5V power supply while maintaining compatibility with RS232 specifications.

Key Features

  • Single 5V Power Supply: The LTC1382IN#PBF operates efficiently on a single 5V supply, simplifying power management in system design.
  • Dual Charge Pump: The built-in dual charge pump allows for RS232 level outputs from a single supply by generating ±10V power supplies, eliminating the need for additional external components.
  • Low Power Consumption: With its power-saving features, the device is ideal for battery-powered and portable applications, ensuring minimal impact on battery life.
  • High Data Rate: Capable of supporting data rates up to 120kbps, the LTC1382IN#PBF is suitable for high-speed serial communications.
  • ESD Protection: The device includes electrostatic discharge (ESD) protection circuitry, safeguarding it against static damage and enhancing its robustness in challenging environments.

Applications

The LTC1382IN#PBF is designed to be used in a wide array of applications where RS232 communication is required. This includes:

  • Portable Computing
  • Low Power Modems
  • Battery-Powered Equipment
  • Handheld Instruments
  • Industrial Control Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC1382IN#PBF is no exception. It is manufactured to the highest standards, ensuring reliable performance in a variety of conditions. The product is available in an industrial temperature range, packaged in a narrow 16-pin plastic DIP, identified by the part number suffix "IN#PBF".

Conclusion

The LTC1382IN#PBF from Analog Devices Inc. is a high-quality, reliable RS232 transceiver that offers a convenient solution for designers looking to implement serial communication in their products without compromising on performance or power efficiency. With its robust feature set and the backing of Analog Devices' reputation, it stands as an excellent choice for a multitude of applications.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess