EN
  • EN
  • DE

LTC2862AHS8-1#PBF

Part No LTC2862AHS8-1#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SO / 1/1 Transceiver Half RS422, RS485 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 250 mV
Data Rate 20Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LTC2862
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC2862AHS8-1#PBF
Standard Package 100
Win Source Part Number 1029617-LTC2862AHS8-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2862AHS8-1#PBF CAD Model

Description

Analog Devices Inc. LTC2862AHS8-1#PBF Overview

The LTC2862AHS8-1#PBF is a robust transceiver component from Analog Devices Inc., designed to facilitate reliable communication over RS485/RS422 networks. This high-performance device is engineered to withstand the rigors of industrial environments, offering both precision and durability in a variety of applications.

Key Features

  • High-Speed Interface: Capable of data rates up to 20Mbps, the LTC2862AHS8-1#PBF is suitable for high-speed data communication, ensuring efficient and quick data transfer across networks.
  • Extended Temperature Range: With an operational temperature range from -40°C to +125°C, this transceiver is designed to perform reliably in extreme environmental conditions, making it ideal for harsh industrial applications.
  • Electrostatic Discharge (ESD) Protection: The device features an impressive ESD protection level of ±16kV HBM (Human Body Model), safeguarding the transceiver from static electricity and other voltage spikes that can occur in industrial settings.
  • Enhanced Receiver Fail-Safe: The LTC2862AHS8-1#PBF provides a receiver fail-safe feature that ensures a logic-high receiver output when the inputs are open or shorted, preventing false data transmission.
  • Reduced Power Consumption: The transceiver includes a low-power shutdown mode, contributing to energy-efficient designs by minimizing power consumption when the network is inactive.
  • Robust Package: Encased in an 8-lead SOIC package, the LTC2862AHS8-1#PBF is built to provide reliable connectivity while withstanding physical stress and space constraints in circuit designs.

Applications

The LTC2862AHS8-1#PBF is versatile and can be utilized in a wide array of applications, particularly where reliable communication and robustness are critical. It is well-suited for industrial control systems, factory automation, HVAC systems, energy metering, and other scenarios requiring a dependable RS485/RS422 interface.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LTC2862AHS8-1#PBF is no exception. This transceiver is manufactured using industry-leading techniques, ensuring high reliability and performance consistency for mission-critical industrial communication systems.

With its combination of speed, resilience, and energy efficiency, the LTC2862AHS8-1#PBF from Analog Devices Inc. stands out as an excellent choice for designers seeking to integrate a dependable communication interface into their electronic systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3308 $51.6540
12+ $8.4765 $101.7180
19+ $8.2116 $156.0204
26+ $7.9468 $206.6168
33+ $7.6819 $253.5027
44+ $6.8872 $303.0368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess