EN
  • EN
  • DE

LTC2863MPS8-2#TRPBF

Part No LTC2863MPS8-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features 1/1 Transceiver Full RS422, RS485 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LTC2863
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879447-LTC2863MPS8-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2863MPS8-2#TRPBF CAD Model

Description

Analog Devices Inc. LTC2863MPS8-2#TRPBF Overview

The LTC2863MPS8-2#TRPBF is a robust, high-speed transceiver from Analog Devices Inc., designed for RS485/RS422 applications. This integrated circuit is engineered to provide reliable data communication in harsh industrial environments where electromagnetic interference (EMI) and other challenging conditions are present. It is an ideal choice for applications requiring long cable runs and high data integrity.

Key Features

  • High Speed: The device supports data rates up to 20Mbps, making it suitable for high-speed data acquisition and control systems.
  • Extended Temperature Range: With an operating temperature range of -40°C to +125°C, the LTC2863MPS8-2#TRPBF is designed to perform reliably in extreme conditions.
  • Robust ESD Protection: It offers an impressive ±15kV Human Body Model (HBM) ESD protection on the transceiver's RS485 I/O pins, ensuring resilience against static discharges.
  • Integrated Features: The device includes a driver with short-circuit protection, a receiver with fail-safe operation for open, shorted, or terminated but idle data lines, and thermal shutdown for additional protection.
  • Low Power Shutdown: An optional low power shutdown mode reduces power consumption when the transceiver is not in use, making it energy efficient.
  • Package Type: It comes in a compact 8-lead MSOP package, which is suitable for space-constrained applications.

Applications

The LTC2863MPS8-2#TRPBF is versatile and can be used in a variety of industrial and commercial applications including:

  • Factory Automation
  • Building Automation
  • Process Control Systems
  • Networked Security Systems
  • Automotive Control Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2863MPS8-2#TRPBF is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity, even in the most demanding applications. With its robust design and comprehensive feature set, this transceiver is a reliable solution for your communication needs.

For detailed technical specifications, application circuits, and support documentation, customers are advised to consult the official datasheet and product resources available from Analog Devices Inc.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8999 $56.6997
7+ $15.5077 $108.5539
10+ $15.0230 $150.2300
14+ $14.5384 $203.5376
18+ $14.0538 $252.9684
24+ $12.6000 $302.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess