The SST34HF3284-70-4C-L1PE is a high-performance, CMOS Multi-Purpose Flash Plus (MPF+) memory chip designed by Microchip Technology. It is a versatile and reliable storage solution that is widely used in embedded systems, providing a robust and efficient way to store firmware, boot code, and critical data.
Key Features
- High-Speed Read: The device offers fast read access times, enabling efficient data retrieval which is crucial for high-speed applications.
- Large Storage Capacity: With a memory size of 32 Mbit, it provides ample space for various applications, ranging from simple boot loaders to complex firmware.
- Low Power Consumption: Designed for power-sensitive applications, it operates with low power consumption, which extends the battery life of portable devices.
- Endurance: It features high endurance with a minimum of 100,000 erase/write cycles, ensuring reliability and longevity.
- Wide Temperature Range: The memory chip operates over an industrial temperature range, making it suitable for harsh environments.
- Package Type: The component comes in a 48-LFBGA (Lead-Free Ball Grid Array) package, which is known for its space-saving footprint and good thermal performance.
Applications
This flash memory chip is ideal for a diverse range of applications, including:
- Embedded Control Systems
- Automotive Electronics
- Industrial Automation
- Telecommunications Equipment
- Networking Hardware
- Consumer Electronics
Technical Specifications
| Parameter |
Value |
| Memory Size |
32 Mbit |
| Speed |
70 ns |
| Operating Voltage |
2.7 V to 3.6 V |
| Temperature Range |
-40°C to +85°C |
| Package / Case |
48-LFBGA |
The SST34HF3284-70-4C-L1PE from Microchip Technology is a testament to the company's commitment to providing high-quality, durable, and flexible memory solutions for the evolving needs of the tech industry.