EN
  • EN
  • DE

K4B2G0846Q-BYMA

Part No K4B2G0846Q-BYMA
Manufacturer Samsung
Catalog DDR
Description DDR3-1866 256Mx8 (2Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941226-K4B2G0846Q-BYMA
Series *
Ultra Librarian 3D Model Ultra Librarian K4B2G0846Q-BYMA CAD Model

Description

The Samsung K4B2G0846Q-BYMA is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component designed for applications requiring efficient and rapid data processing. Manufactured by Samsung, this memory chip provides a balance of speed, power efficiency, and capacity, making it suitable for various computing devices and systems.

Applications

  • Desktop Computers: Enhances overall system performance and supports multitasking as main memory.
  • Laptop Computers: Enables smooth operation and efficient power usage in portable devices.
  • Gaming Consoles: Improves gaming experiences by providing fast data access and reducing load times.
  • Embedded Systems: Used in embedded applications requiring reliable and high-speed memory.

Features

  • High-Speed Data Transfer: Facilitates fast data transfer rates, optimizing system performance.
  • Low Voltage Operation: Operates at a lower voltage, improving power efficiency and reducing heat generation.
  • High Density: Offers significant memory capacity in a compact package.
  • DDR3 Technology: Compliant with DDR3 standards, ensuring compatibility with a wide range of systems.

Benefits

  • Increased System Responsiveness: Faster memory access speeds up application loading and overall system performance.
  • Improved Energy Efficiency: Lower power consumption leads to extended battery life in portable devices and reduced energy costs.
  • Enhanced Multitasking Capabilities: Allows for running multiple applications simultaneously without significant performance impact.
  • Reliable Performance: Samsung's high-quality manufacturing ensures stable and dependable operation.

Additional Details

The K4B2G0846Q-BYMA DDR3 SDRAM chip is designed to meet the requirements of diverse computing applications, providing an optimal blend of performance, energy efficiency, and reliability. It is essential to consult the product datasheet for specific voltage, frequency, and timing specifications to ensure proper integration and optimal functionality within the target system.

You May Also Be Interested in

GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess