EN
  • EN
  • DE

ADUM6402ARWZ-RL

Part No ADUM6402ARWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5KV 4CH GEN PURP 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series IsoPower, iCoupler
Packaging Reel - TR
Technology Magnetic Coupling
Isolated Power Yes
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 100ns, 100ns
Pulse Width Distortion (Maximum) 40ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Manufacturer Homepage www.analog.com
Win Source Part Number 751786-ADUM6402ARWZ-RL
Popularity Medium
Supply and Demand Status Balance
Family Name ADuM6402
Introduction Date May 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADUM6402ARWZ-RL CAD Model

Description

ADUM6402ARWZ-RL: A High-Performance Digital Isolator from Analog Devices Inc.

The ADUM6402ARWZ-RL is a state-of-the-art quad-channel digital isolator with integrated DC-to-DC converter, designed and manufactured by Analog Devices Inc. This innovative component is part of the iCoupler® family, which uses chip-scale transformers to couple digital signals across an isolation barrier, ensuring safety and preserving signal integrity.

Key Features and Benefits:

  • High Data Rate: The device supports data rates up to 10 Mbps, making it suitable for high-speed digital interfacing.
  • Quad-Channel Isolation: It offers four independent isolation channels, providing flexibility for multiple data streams or control signal isolation.
  • Integrated DC-to-DC Converter: The onboard DC-to-DC converter simplifies power supply design by providing isolated power, eliminating the need for a separate isolated power supply.
  • Robust Isolation: With an isolation voltage rating of 2.5 kVrms, the ADUM6402ARWZ-RL ensures reliable operation in electrically noisy environments and meets stringent safety requirements.
  • Low Power Operation: The device is optimized for low power consumption, which is critical for energy-sensitive applications.
  • Wide Temperature Range: It operates over the industrial temperature range of -40°C to +125°C, ensuring performance in extreme conditions.
  • Regulatory Approvals: The ADUM6402ARWZ-RL is compliant with regulatory standards such as UL, CSA, VDE, and CQC, making it suitable for international use in a wide range of applications.

Applications:

The ADUM6402ARWZ-RL is ideal for use in various industrial and commercial applications where isolation is critical for safety and performance, including:

  • Industrial automation and control systems
  • Isolated sensor interfaces
  • Medical equipment with stringent safety requirements
  • Power supply control and monitoring
  • Data communication systems

With its combination of high-speed data transfer, integrated power isolation, and robust performance, the ADUM6402ARWZ-RL from Analog Devices Inc. is an excellent choice for designers looking to enhance the safety and reliability of their systems.

For more detailed specifications and application guidance, designers are encouraged to consult the comprehensive datasheets and support documentation available from Analog Devices Inc.

You May Also Be Interested in

Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4871 $57.9484
9+ $11.8869 $106.9821
14+ $11.5154 $161.2156
18+ $11.1440 $200.5920
24+ $10.7725 $258.5400
32+ $9.6581 $309.0592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess