EN
  • EN
  • DE

LTC2804IDHC#PBF

Part No LTC2804IDHC#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 2/2 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168897-LTC2804IDHC#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers
Package Tube
Type Transceiver
Protocol RS232
Product Status Active
Duplex Half
Mounting Type Surface Mount
Package / Case 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (5x3)
Ultra Librarian 3D Model Ultra Librarian LTC2804IDHC#PBF CAD Model

Description

Product Overview: LTC2804IDHC#PBF from Analog Devices Inc.

The LTC2804IDHC#PBF is a high-performance, dual transceiver from Analog Devices Inc., designed to facilitate communication in systems that require robust data transmission. This integrated circuit is specifically tailored for applications that utilize the RS232 communication protocol, making it an ideal choice for industrial, telecommunications, and networking environments where reliable data exchange is critical.

Key Features

  • Dual RS232 Transceivers: The device includes two independent RS232 transceivers, which allow for full-duplex communication, enabling simultaneous transmission and reception of data.
  • High Data Rates: It supports data rates up to 1Mbps, which is suitable for high-speed serial data communication and ensures efficient data transfer between devices.
  • Low Supply Voltage: Operating from a single 3.3V supply, the LTC2804IDHC#PBF is optimized for low-voltage applications, contributing to reduced power consumption and increased battery life in portable devices.
  • Robust ESD Protection: The transceiver is equipped with an Electrostatic Discharge (ESD) protection circuitry, which can withstand up to ±15kV, ensuring durability and reliability under harsh conditions.
  • Small Package Size: Housed in a compact 16-lead DFN package, the product is designed to save space on the printed circuit board, which is crucial for modern, space-constrained designs.

Applications

  • Industrial Control Systems
  • Data Communication Equipment
  • Telecommunications Interfaces
  • Networking Equipment
  • Portable Devices

The LTC2804IDHC#PBF transceiver from Analog Devices Inc. stands out for its combination of high-speed data transfer, low-voltage operation, and compact form factor. It is a reliable solution for designers looking to integrate RS232 communication capabilities into their systems with minimal power consumption and maximum protection against ESD events. The product's robust design and versatility make it a go-to choice for a wide array of applications where performance and space are at a premium.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess