EN
  • EN
  • DE

LTC2640ACTS8-LM12#TRMPBF

Part No LTC2640ACTS8-LM12#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 4.1µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.5, ±1 (Max)
Architecture -
Temperature Range - Operating 0°C ~ 70°C
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Mounting Type Surface Mount
Base Product Number LTC2640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353433-LTC2640ACTS8-LM12#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2640ACTS8-LM12#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2640ACTS8-LM12#TRMPBF Digital-to-Analog Converter

The LTC2640ACTS8-LM12#TRMPBF is a high-precision, 12-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to provide reliable and accurate analog output from digital input signals. This integrated circuit (IC) is part of the LTC2640 family of DACs that offer a variety of resolution options and output ranges to cater to a wide range of applications.

Encased in a compact TSOT-23 package, the LTC2640ACTS8-LM12#TRMPBF is optimized for space-constrained applications while delivering high performance. With its 12-bit resolution, the device ensures fine-grain control over the analog output, making it suitable for precision control systems where accuracy is paramount. The DAC operates with a single 2.7V to 5.5V supply, providing flexibility in various power environments.

This particular model features a full-scale output that swings from 0V to a reference voltage, which can be set up to the supply voltage, providing a wide dynamic range for the analog output. The LTC2640ACTS8-LM12#TRMPBF also boasts a low-power shutdown mode, which significantly reduces power consumption when the DAC is not in active use, making it an excellent choice for battery-powered or energy-sensitive applications.

The device offers a SPI/MICROWIRE-compatible 3-wire serial interface, which simplifies the connection to microcontrollers or digital systems and ensures easy integration into existing designs. This interface is designed to support high-speed data transfers, allowing for quick updates to the DAC output as needed.

Key features of the LTC2640ACTS8-LM12#TRMPBF include its rail-to-rail output, power-on reset to zero-scale or mid-scale, and its ability to maintain excellent linearity with a low differential nonlinearity (DNL) specification. These characteristics make it a strong candidate for high-resolution analog output tasks in fields such as industrial automation, process control, data acquisition systems, and portable instrumentation.

With its combination of high resolution, compact form factor, and ease of use, the LTC2640ACTS8-LM12#TRMPBF from Analog Devices Inc. stands out as a robust and versatile DAC solution for designers looking to bridge the digital and analog domains effectively.

You May Also Be Interested in

Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Intersil
Lowest to $7.1344
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9226 $59.2260
24+ $4.8597 $116.6328
37+ $4.7078 $174.1886
51+ $4.5559 $232.3509
66+ $4.4040 $290.6640
88+ $3.9485 $347.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess