EN
  • EN
  • DE

RS-1206-249K-1%-0.25W

Part No RS-1206-249K-1%-0.25W
Manufacturer Viking Tech
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973901-RS-1206-249K-1%-0.25W
Categories OEM Parts(O-R)
Manufacturer Viking Tech
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RS-1206-249K-1%-0.25W CAD Model

Description

The RS-1206-249K-1%-0.25W is a surface mount thick film chip resistor manufactured by Viking Tech. This resistor is designed for general-purpose applications in electronic circuits, providing a specific resistance value with a defined tolerance and power rating. The 1206 package size indicates its physical dimensions, and the 249K denotes its resistance value (249 kilo-ohms).

Applications:

  • Current Limiting: Limiting current flow to protect circuit components.
  • Voltage Division: Creating voltage dividers to provide specific voltage levels.
  • Pull-Up/Pull-Down Resistors: Setting the default state of digital inputs.
  • Load Resistors: Providing a load for amplifiers and other circuits.
  • General Purpose Circuits: Used in a wide range of electronic circuits for various functions.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • Thick Film Construction: Provides stable and reliable resistance values.
  • 1206 Package Size: Compact size for space-constrained applications.
  • 249K Resistance Value: Offers a specific resistance of 249 kilo-ohms.
  • 1% Tolerance: Ensures accurate resistance values within a narrow range.
  • 0.25W Power Rating: Capable of dissipating up to 0.25 watts of power.

Benefits:

  • Easy Assembly: SMT design simplifies automated assembly processes.
  • Stable Performance: Thick film construction ensures long-term stability and reliability.
  • Compact Size: Suitable for small electronic devices.
  • Precise Resistance Value: 1% tolerance provides accurate circuit performance.
  • Versatile Applications: Suitable for a wide range of electronic circuits.

Additional Details:

The RS-1206-249K-1%-0.25W resistor has a specified temperature coefficient of resistance (TCR) and operating temperature range. It is typically available in tape and reel packaging for automated assembly. The resistor's dimensions, solder pad layout, and electrical characteristics are detailed in the product datasheet. It is designed to meet industry-standard safety and regulatory requirements. Proper soldering techniques are essential for ensuring reliable performance.

You May Also Be Interested in

Renesas Electronics America
Lowest to $93.8438
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Yageo
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess