EN
  • EN
  • DE

LTC2420IS8#TRPBF

Part No LTC2420IS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 20BIT SIGMA-DELTA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features 20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SO
Manufacturer Analog Devices Inc.
Series microPOWER™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LTC2420
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879239-LTC2420IS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2420IS8#TRPBF CAD Model

Description

Product Overview: LTC2420IS8#TRPBF

The LTC2420IS8#TRPBF is a high-precision 20-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to offer exceptional performance with a simple interface. Ideal for applications requiring high accuracy measurement, such as industrial instrumentation, automatic test equipment, and data acquisition systems, this ADC features a no latency delta-sigma (ΔΣ) architecture that ensures stable and reliable data conversion without sacrificing speed.

Key Features

  • Resolution: The LTC2420IS8#TRPBF boasts a 20-bit resolution, providing fine detail in the analog signal conversion process, which is critical for precision applications.
  • No Latency: Its ΔΣ architecture ensures that the conversion is continuous and immediate, with no delay between conversions, which is essential for real-time monitoring and control systems.
  • Single-Ended or Differential Inputs: This ADC can accommodate two differential or four single-ended input channels, offering flexibility in connecting to various types of sensors and input signals.
  • Easy Interface: The LTC2420IS8#TRPBF communicates via a simple 3-wire serial interface, compatible with SPI, QSPI™, and MICROWIRE™ protocols, making it easy to integrate into existing systems.
  • Internal Oscillator: An integrated oscillator eliminates the need for external components, reducing the overall design complexity and board space requirements.
  • Low Power Consumption: It operates with a low current draw, making it suitable for battery-powered devices and portable applications.
  • Small Package: Housed in a compact 8-lead SOIC package, the LTC2420IS8#TRPBF is designed for space-constrained applications.

Applications

The versatility of the LTC2420IS8#TRPBF makes it an excellent choice for a wide range of applications. Its high resolution and no-latency conversion are particularly beneficial in:

  • Industrial Control Systems
  • Medical Instrumentation
  • Scientific Measurement Equipment
  • Data Acquisition Systems
  • Portable Instrumentation

With its robust design and ease of use, the LTC2420IS8#TRPBF from Analog Devices Inc. is a top-tier solution for precise and efficient analog-to-digital conversion in demanding applications.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6193 $70.8579
6+ $19.3799 $116.2794
8+ $18.7743 $150.1944
12+ $18.1687 $218.0244
15+ $17.5631 $263.4465
20+ $15.7462 $314.9240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,870 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess