EN
  • EN
  • DE

AD8628WARZ-R7

Part No AD8628WARZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Zero-Drift Amplifier Circuit Rail-to-Rail 8-SOIC
Manufacturer Analog Devices Inc.
Series Automotive
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AD8628
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 505-AD8628WARZ-R7DKR, AD8628WARZ-R7DKR, AD8628WARZ-R7DKR-ND, AD8628WARZ-R7TR-ND, AD8628WARZ-R7CT, AD8628WARZ-R7TR, 505-AD8628WARZ-R7CT, AD8628WARZ-R7CT-ND, 505-AD8628WARZ-R7TR, AD8628WARZ-R7-ND, AD8628WARZR7
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859777-AD8628WARZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8628WARZ-R7 CAD Model

Description

Product Overview: AD8628WARZ-R7

The AD8628WARZ-R7 is a high-precision, low-power operational amplifier from Analog Devices Inc., designed to offer superior accuracy and stability for a wide range of applications. This op-amp is part of Analog Devices' renowned series of auto-zero amplifiers that deliver unparalleled performance in terms of offset voltage and drift over time and temperature.

Key Features

  • Ultra-Low Offset Voltage: The AD8628WARZ-R7 boasts an ultra-low input offset voltage, which is a critical parameter for precision amplification tasks, ensuring signal integrity and accuracy.
  • Low Offset Voltage Drift: With minimal drift over temperature, the device is ideal for applications requiring consistent performance regardless of environmental changes.
  • Low Noise: The device has a low noise density, making it suitable for sensitive applications such as medical instrumentation and sensor signal conditioning.
  • Single-Supply Operation: The op-amp operates from a single supply, simplifying the power supply design and making it suitable for battery-powered devices.
  • Rail-to-Rail Output: The rail-to-rail output stage provides increased dynamic range, which is essential for driving analog-to-digital converters (ADCs) or other high-precision circuits.
  • Power Saving: It features a low power consumption profile, which is critical for extending the battery life of portable devices.
  • No External Capacitors Required: The device is designed to operate without the need for external capacitors, reducing the overall component count and board space.

Applications

The AD8628WARZ-R7 is versatile and can be used in various applications, including:

  • Precision Instrumentation
  • Data Acquisition Systems
  • Medical Devices
  • Temperature Measurement and Control
  • Battery-Powered Devices
  • Automotive Control Systems
  • Portable Equipment

Product Specifications

The AD8628WARZ-R7 comes in a compact SOT-23-5 package, making it suitable for space-constrained applications. It has an extended operating temperature range, ensuring reliability in harsh environments. The device is RoHS compliant and is designed to meet the stringent quality standards set by Analog Devices Inc.

With its combination of low offset, low drift, low noise, and low power consumption, the AD8628WARZ-R7 from Analog Devices Inc. sets the standard for precision op-amps in the industry.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2377 $50.8524
29+ $3.4771 $100.8359
45+ $3.3684 $151.5780
62+ $3.2598 $202.1076
80+ $3.1511 $252.0880
107+ $2.8251 $302.2857
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,040 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess