EN
  • EN
  • DE

LTC2253CUH#TRPBF

Part No LTC2253CUH#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-QFN (5x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name LTC2253
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991C2
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879197-LTC2253CUH#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2253CUH#TRPBF CAD Model

Description

LTC2253CUH#TRPBF - High-Speed, Low-Power 14-Bit ADC

The LTC2253CUH#TRPBF is a high-performance, low-power 14-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver cutting-edge speed and accuracy for demanding applications. This ADC is part of a family of pin-compatible converters that provide different resolutions and sampling rates, allowing designers to choose the perfect match for their system requirements.

With a sampling rate of up to 125Msps, the LTC2253CUH#TRPBF ensures high-speed data acquisition, making it an ideal choice for communication systems, medical imaging, and industrial instrumentation where fast and reliable data conversion is critical. The device operates within a single 1.8V supply, minimizing power consumption and making it suitable for portable and battery-powered applications.

The LTC2253CUH#TRPBF comes in a compact 32-lead QFN package (5mm x 5mm), which is essential for space-constrained designs. It features an SNR (Signal-to-Noise Ratio) of 73.1dB and an SFDR (Spurious-Free Dynamic Range) of 88dB, ensuring high fidelity in signal processing and measurement accuracy. The device also includes a flexible digital output randomizer and a built-in sleep mode to further reduce power when not in use.

Integrating this ADC into your design is simplified with its digital outputs that are compatible with 1.8V CMOS or LVDS logic, providing easy interfacing with digital signal processors (DSPs) and FPGAs. The LTC2253CUH#TRPBF also supports an optional clock duty cycle stabilizer, which allows for a wide range of clock duty cycles, enhancing the flexibility and reliability of the clock input.

Analog Devices Inc. has a reputation for producing high-quality components that meet the stringent requirements of modern electronics. The LTC2253CUH#TRPBF is no exception, offering the perfect blend of speed, power efficiency, and performance, enabling engineers to design systems that are both powerful and efficient.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess