EN
  • EN
  • DE

PDRV3201AQPAPRQ1

Part No PDRV3201AQPAPRQ1
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Description Analog / Linear ICs (S&D, non Std., MPP) Part 2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1055960-PDRV3201AQPAPRQ1
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PDRV3201AQPAPRQ1 CAD Model

Description

PDRV3201AQPAPRQ1 - Automotive Half-Bridge Gate Driver from Texas Instruments

The PDRV3201AQPAPRQ1 is a state-of-the-art automotive half-bridge gate driver designed by Texas Instruments to meet the rigorous demands of modern vehicle power systems. This high-performance integrated circuit is specifically engineered to drive N-channel MOSFETs and IGBTs in a half-bridge configuration, making it an ideal solution for automotive applications such as powertrain, body electronics, and advanced driver assistance systems (ADAS).

With its robust design, the PDRV3201AQPAPRQ1 offers exceptional reliability and performance. It features a wide supply voltage range from 4.5V to 28V, allowing it to accommodate various automotive voltage requirements. The device is also capable of providing a peak source and sink current of 2A, which ensures fast and efficient switching of power transistors, thus reducing power losses and improving overall system efficiency.

One of the key attributes of the PDRV3201AQPAPRQ1 is its advanced protection features. It includes under-voltage lockout (UVLO) for both the high-side and low-side drivers, ensuring that the device operates only when the supply voltage is within an acceptable range. Additionally, the driver is equipped with over-temperature protection and fault reporting, which contribute to the safety and longevity of the end application.

The PDRV3201AQPAPRQ1 is designed with a 3.3V and 5V compatible logic interface, making it easy to interface with a wide range of microcontrollers and signal processing units. The device also boasts a fast propagation delay and precise dead-time control, which are critical for minimizing distortion and ensuring accurate control of the power stage.

For automotive designers, the PDRV3201AQPAPRQ1 comes in a compact, thermally enhanced PowerPAD™ package that simplifies mounting and thermal management. The device is AEC-Q100 qualified, which assures compliance with automotive industry standards for reliability and performance under harsh environmental conditions.

In summary, the PDRV3201AQPAPRQ1 from Texas Instruments is a versatile and robust gate driver solution that delivers high performance, advanced protection, and ease of use for automotive power applications. Its integration of features and compliance with automotive standards make it an essential component for the next generation of energy-efficient and reliable vehicles.

You May Also Be Interested in

Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Harris Corporation
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Intel
Lowest to $18.4668
Littelfuse Inc.
Need more? Email Us
Intel
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess