EN
  • EN
  • DE

LTC2173IUKG-14#PBF

Part No LTC2173IUKG-14#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 4-Channel Quad ADC 80Msps 14-bit Parallel/Serial (SPI)/LVDS 52-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Differential Nonlinearity 0.3 LSB
Height 800 µm
Integral Nonlinearity (INL) 2.75 LSB
Interface LVDS, SPI
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Power Dissipation 454 mW
Max Supply Voltage 1.9 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Nominal Supply Current 184 mA
Number of Bits 14
Number of Channels 4
Number of Converters 4
Number of Elements 4
Number of Pins 52
Operating Supply Voltage 1.8 V
Polarity Bipolar
Power Dissipation 454 mW
REACH SVHC No SVHC
Resolution 1.75 B
RoHS Compliant
Sampling Rate 80 Msps
Supply Type Single
Win Source Part Number 1020937-LTC2173IUKG-14#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2173IUKG-14#PBF CAD Model

Description

The LTC2173IUKG-14#PBF is a high-performance, low-power, 14-bit, 125Msps analog-to-digital converter (ADC) from Analog Devices Inc., designed to meet the rigorous demands of advanced digital signal processing (DSP) systems and various high-speed data acquisition applications.

Key Features

  • Resolution: 14-bit ADC offering precise digital representation of analog signals.
  • Sampling Rate: Capable of sampling at rates up to 125Msps (mega samples per second), ensuring accurate capture of high-frequency signals.
  • Input Range: Differential input with a wide input range, providing flexibility for various signal types.
  • Power Efficiency: Optimized for low power consumption, making it ideal for portable and battery-powered applications.
  • Interface: Features a user-friendly digital interface that simplifies the connection to DSPs and microcontrollers.
  • Packaging: Comes in a compact QFN (quad flat no-leads) package, suitable for space-constrained designs.
  • Temperature Range: Industrial temperature range, ensuring reliable performance in challenging environmental conditions.

Applications

The LTC2173IUKG-14#PBF is versatile and can be used in a wide array of applications, including:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Test and Measurement Equipment
  • Radar and Satellite Antenna Arrays
  • Industrial Process Control
  • Data Acquisition Systems

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC2173IUKG-14#PBF is manufactured with this in mind, ensuring that it meets the stringent requirements for industrial and high-reliability applications. With robust thermal performance and long-term stability, this ADC is an excellent choice for systems where precision and dependability are paramount.

Ordering Information

The LTC2173IUKG-14#PBF is available for order now. For detailed specifications, sample requests, and additional information, customers are encouraged to visit Analog Devices Inc.'s official website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess