EN
  • EN
  • DE

LTC2150CUJ-12

Part No LTC2150CUJ-12
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 40QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 40-QFN (6x6)
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-QFN (6x6)
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879184-LTC2150CUJ-12
Ultra Librarian 3D Model Ultra Librarian LTC2150CUJ-12 CAD Model

Description

Analog Devices LTC2150CUJ-12 High-Speed ADC

The LTC2150CUJ-12 is a state-of-the-art high-speed analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver exceptional performance in a variety of demanding applications. This ADC features a 12-bit resolution and a sampling rate of up to 250 Msps, making it an ideal solution for high-frequency signal processing in communications, imaging, and medical equipment.

Key Features:

  • High-Speed Performance: With a maximum sampling rate of 250 Msps, the LTC2150CUJ-12 is capable of converting analog signals with high precision and speed, ensuring minimal data latency and enabling real-time processing for critical applications.
  • 12-Bit Resolution: The 12-bit resolution of this ADC provides a fine granularity of signal representation, allowing for detailed and accurate digital representation of the input analog signal.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC2150CUJ-12 maintains a balance between high-speed operation and low power consumption, making it suitable for portable and battery-powered devices.
  • Flexible Interface: This ADC features a user-friendly interface that supports various digital output formats, including LVDS (Low-Voltage Differential Signaling) outputs, facilitating easy integration into a wide range of digital systems.
  • Reliable Performance: The LTC2150CUJ-12 is built to deliver consistent and reliable performance even in harsh environmental conditions, thanks to its robust design and high-quality manufacturing standards.

Applications:

  • Wireless and Wired Broadband Communication
  • High-Definition Video Capture and Processing
  • Radar and Satellite Communications Systems
  • Medical Imaging Systems
  • Instrumentation and Test Equipment

The LTC2150CUJ-12 comes in a compact 40-lead QFN package, which is suitable for space-constrained applications. Its performance and versatility make it an excellent choice for engineers and designers looking to push the boundaries of high-speed data acquisition and signal processing. With Analog Devices' reputation for quality and reliability, the LTC2150CUJ-12 is set to be a pivotal component in the next generation of high-performance electronic systems.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess