EN
  • EN
  • DE

AD5750-2BCPZ

Part No AD5750-2BCPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Instrumentation Amplifier Circuit - 32-LFCSP-WQ (5x5)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 32-LFCSP-WQ (5x5)
Case / Package 32-LFCSP-WQ (5x5)
Family Name AD5750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909530-AD5750-2BCPZ
Ultra Librarian 3D Model Ultra Librarian AD5750-2BCPZ CAD Model

Description

AD5750-2BCPZ Industrial Current/Voltage Output Driver

The AD5750-2BCPZ, crafted by the renowned Analog Devices Inc., is a versatile single-channel, low cost, precision voltage/current output driver designed to cater to a wide array of industrial control systems and applications. Its robust design and flexible configuration make it an ideal choice for process control, factory automation, and other industrial environments where reliability and accuracy are paramount.

Key Features

  • Output Range Flexibility: The AD5750-2BCPZ supports a variety of output ranges, including 0-5V, 0-10V, ±5V, ±10V for voltage outputs and 4-20mA, 0-20mA, and 0-24mA for current outputs. This allows for seamless integration into different systems without the need for external signal conditioning.
  • High Accuracy: Precision is at the core of the AD5750-2BCPZ, ensuring high accuracy in signal conversion, which is critical for control and monitoring applications.
  • On-Chip Diagnostics: The device features comprehensive on-chip diagnostic capabilities, including open-circuit, short-circuit, and over-temperature detection, which enhance system reliability and safety.
  • Thermal Protection: With its over-temperature protection, the AD5750-2BCPZ is safeguarded against potential damage from overheating, further enhancing its durability and lifespan.
  • Programmable Current Limit: Users can set a programmable current limit to prevent excessive current flow, which can be critical in protecting sensitive components in the system.
  • Software Reset: A software reset feature allows for the device to be easily reset through software commands, simplifying system maintenance and troubleshooting.

Applications

  • Industrial Process Control
  • Actuator Control
  • PLC and DCS Systems
  • Factory Automation Systems

The AD5750-2BCPZ is housed in a compact LFCSP (Lead Frame Chip Scale Package), which ensures a minimal footprint on the system board and is identified by its part number AD5750-2BCPZ. It operates over a wide temperature range, making it suitable for challenging industrial environments. With its combination of performance, flexibility, and reliability, the AD5750-2BCPZ from Analog Devices Inc. stands out as a top-tier solution for industrial voltage and current control needs.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5857 $52.9285
12+ $8.6858 $104.2296
18+ $8.4143 $151.4574
25+ $8.1429 $203.5725
32+ $7.8715 $251.8880
43+ $7.0572 $303.4596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess