EN
  • EN
  • DE

LTC2065HUD#PBF

Part No LTC2065HUD#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 4CIRC 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169003-LTC2065HUD#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs)- Linear Amplifiers- Instrumentation, OP Amps, Buffer Amps
Package Tube
Product Status Active
Amplifier Type Zero-Drift
Number of Circuits 4
Output Type Rail-to-Rail
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Operating Temperature -40°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian LTC2065HUD#PBF CAD Model

Description

Introducing the LTC2065HUD#PBF from Analog Devices Inc.

The LTC2065HUD#PBF is a cutting-edge, zero-drift operational amplifier (op-amp) brought to you by Analog Devices Inc., a leader in high-performance analog technology. This particular component is designed to offer precision and stability in a variety of applications, making it an essential building block in modern electronic systems. With its advanced features and robust design, the LTC2065HUD#PBF sets a new standard for low-power, high-accuracy amplification.

Key Features:

  • Zero-Drift Architecture: The LTC2065HUD#PBF utilizes a zero-drift topology, ensuring ultra-low offset voltage and drift over time and temperature. This feature is crucial for applications requiring consistent performance and long-term stability.
  • Low Power Consumption: With a supply current of just 1.3μA, this op-amp is optimized for battery-powered and portable applications, offering a balance between power efficiency and performance.
  • Wide Supply Range: The device operates from a supply voltage range of 1.7V to 5.25V, accommodating a variety of power sources and making it versatile for different system designs.
  • Extended Temperature Range: The LTC2065HUD#PBF is designed to perform reliably in extreme conditions, with an operating temperature range of -40°C to 125°C, suitable for industrial and automotive applications.
  • Electromagnetic Interference (EMI) Rejection: This op-amp incorporates enhanced EMI rejection features to ensure stable operation in environments with high electromagnetic disturbances.

Applications:

  • Precision instrumentation
  • Low-power battery-operated devices
  • Sensor signal conditioning
  • Automotive control systems
  • Medical devices

The LTC2065HUD#PBF is packaged in a 3mm x 3mm DFN package, providing a compact footprint that is ideal for space-constrained applications. Its robust design and precision performance make it a go-to choice for engineers and designers looking to enhance the accuracy and efficiency of their electronic systems.

Whether you are developing a sophisticated medical device, an automotive sensor, or a portable instrument, the LTC2065HUD#PBF from Analog Devices Inc. offers the reliability and precision you need. Its combination of low power consumption, high accuracy, and resistance to EMI interference makes it an exceptional choice for your next high-performance project.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4865 $62.4325
10+ $10.2454 $102.4540
16+ $9.9252 $158.8032
21+ $9.6050 $201.7050
27+ $9.2849 $250.6923
37+ $8.3244 $308.0028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess