EN
  • EN
  • DE

LTC1967CMS8#TRPBF

Part No LTC1967CMS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description IC RMS TO DC CONVERTER 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features RMS to DC Converter 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name LTC1967
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC1967CMS8#TRPBFTR, LTC1967CMS8#TRPBFCT, LTC1967CMS8#TRPBFDKR, LTC1967CMS8#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879169-LTC1967CMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1967CMS8#TRPBF CAD Model

Description

Product Overview: LTC1967CMS8#TRPBF from Analog Devices Inc.

The LTC1967CMS8#TRPBF is a precision, extended bandwidth, RMS-to-DC converter manufactured by Analog Devices Inc., an industry leader in high-performance analog technology. This innovative component is designed to offer highly accurate RMS calculations over a wide frequency range, making it an ideal choice for a variety of demanding applications such as industrial, telecommunications, and test equipment.

Key Features

  • Precision RMS Calculations: The LTC1967CMS8#TRPBF provides true RMS output, ensuring accurate representation of the power of an input signal regardless of its waveform shape or duty cycle.
  • Extended Bandwidth: With a bandwidth that supports signals up to 1MHz, this converter can process high-frequency signals, making it versatile for use in modern electronic systems.
  • Low Input Offset: The device has a low input offset voltage, which contributes to its overall precision and reliability in measurement.
  • Wide Dynamic Range: It is capable of measuring small signal levels up to large swings, thus accommodating a broad range of input amplitudes.
  • Flexible Power Supply: The LTC1967CMS8#TRPBF operates with single or dual power supplies, ranging from 2.7V to 5.5V, providing flexibility in various circuit designs.

Applications

The RMS-to-DC converter is suitable for a wide array of applications where precise power measurement is critical. These include:

  • Power Monitoring Systems
  • AC/DC Current Sensing
  • Signal Conditioning
  • Network Analysis Equipment
  • Audio Signal Processing

Package and Quality

The LTC1967CMS8#TRPBF is encapsulated in an 8-lead MSOP package, which is compact and suitable for space-constrained applications. The product is also available in a tape and reel package, denoted by the '#TRPBF' suffix, which facilitates automated assembly processes and is ideal for high-volume production. Analog Devices Inc. ensures that this component meets stringent quality and performance standards, delivering reliability and consistency across applications.

For engineers and designers looking for an accurate, reliable, and versatile RMS-to-DC converter, the LTC1967CMS8#TRPBF from Analog Devices Inc. stands out as a superior choice that can meet the demands of sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC RMS/DC CONV PREC WB 16SOIC
Lowest to $25.1087
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Need more? Email Us
Analog Devices Inc.
IC CONV TRUE RMS/DC TO-100-10
Lowest to $288.7219
Analog Devices Inc.
Voiceband Audio Codec 28-Pin PLCC
Need more? Email Us
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $14.9080
Analog Devices Inc.
IC CONV TRUE RMS-DC LP 20LFCSP
Lowest to $7.6031
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Need more? Email Us
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $17.4627
Analog Devices Inc.
IC RMS/DC CONV PREC WB 16SOIC TR / RMS to DC Converter 13.5V 2200uA 8000kHz 16-Pin SOIC W T/R
Lowest to $20.9530

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3442 $56.0652
14+ $7.6671 $107.3394
21+ $7.4275 $155.9775
28+ $7.1879 $201.2612
36+ $6.9483 $250.1388
49+ $6.2295 $305.2455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,950 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess