EN
  • EN
  • DE

AD8436JCPZ-R7

Part No AD8436JCPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description IC CONV TRUE RMS-DC LP 20LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Operating Supply Current 325μA
Supply Voltage - Operating ±2.4 V to 18 V, 4.8 V to 36 V
Mounting SMD (SMT)
Case / Package 20-LFCSP-WQ (4x4)
Win Source Part Number 008464-AD8436JCPZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8436
Introduction Date July 28, 2011
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8436JCPZ-R7 CAD Model

Description

Product Overview: AD8436JCPZ-R7

The AD8436JCPZ-R7 is a high-precision, low-power, true RMS-to-DC converter manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is engineered to provide accurate and reliable conversion of complex AC signals to their true RMS value, making it an essential part of many electronic systems that require precise signal processing.

Key Features

  • Wide Bandwidth: The AD8436JCPZ-R7 boasts a wide bandwidth, capable of accurately processing signals with frequencies up to 8 kHz, ensuring versatility across a range of applications.
  • Low Power Consumption: Designed for efficiency, this converter operates with a low supply current, making it suitable for battery-powered devices and energy-sensitive applications.
  • High Accuracy: Its exceptional accuracy minimizes error, providing reliable RMS measurements for both simple and complex waveforms, including those with variable duty cycles and noise.
  • Dual Supply Operation: The device can be powered using dual supplies, further enhancing its adaptability to various system requirements.
  • Compact Package: Encased in a compact LFCSP (Lead Frame Chip Scale Package), the AD8436JCPZ-R7 is designed for space-constrained applications, without compromising performance.

Applications

Due to its precision and versatility, the AD8436JCPZ-R7 is well-suited for a broad array of applications, including:

  • Audio signal processing
  • Power supply management
  • Industrial control systems
  • Instrumentation and test equipment
  • Energy management systems

Product Specifications

Parameter Value Manufacturer Analog Devices Inc. Part Number AD8436JCPZ-R7 Package / Case LFCSP Frequency Range 0 to 8 kHz Supply Voltage Dual Supply

For engineers and designers seeking a reliable RMS-to-DC converter, the AD8436JCPZ-R7 from Analog Devices Inc. offers a perfect blend of precision, power efficiency, and versatility, making it an ideal choice for a wide range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
RMS to DC Converter 13.5V 2200uA 8000kHz 14-Pin SBCDIP Tube / IC RMS/DC CONV PRECISION 14-CDIP
Lowest to $93.2331
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 14-CDIP
Need more? Email Us
Analog Devices Inc.
RMS to DC Converter 12V 200uA 190kHz/460kHz 8-Pin SOIC N Tube / IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $43.9850
Analog Devices Inc.
IC TRUE RMS/DC CONV 14-CDIP
Lowest to $71.2782
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $14.9080
Analog Devices Inc.
IC CONV TRUE RMS-DC LP 20LFCSP
Lowest to $12.7733
Analog Devices Inc.
IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $7.5463
Analog Devices Inc.
RMS to DC Converter -3.4V 210uA 190kHz/460kHz 8-Pin SOIC N T/R
Lowest to $7.5463
Analog Devices Inc.
IC RMS/DC CONV PRECISION 14-CDIP
Lowest to $92.5374

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7733 $51.0932
10+ $10.4807 $104.8070
15+ $10.1532 $152.2980
21+ $9.8256 $206.3376
27+ $9.4981 $256.4487
36+ $8.5156 $306.5616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess