EN
  • EN
  • DE

LTC1966MPMS8#TRPBF

Part No LTC1966MPMS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description IC RMS TO DC CONVERTER 8MSOP / RMS to DC Converter 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Current - Supply 155 µA
Voltage - Supply 2.7V ~ 5.5V
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC1966
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378935-LTC1966MPMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1966MPMS8#TRPBF CAD Model

Description

Product Overview

The LTC1966MPMS8#TRPBF is a high-precision, micropower ΔΣ RMS-to-DC converter from the reputable manufacturer Analog Devices Inc. This advanced component is designed for a wide range of applications that require accurate RMS calculations of both AC and DC signals. Its versatility makes it an ideal choice for industrial, automotive, and communication systems that demand high performance and reliability.

Key Features

  • High Accuracy: The LTC1966MPMS8#TRPBF offers excellent accuracy in RMS-to-DC conversion, ensuring precise measurements for effective signal processing.
  • Wide Bandwidth: With a bandwidth that supports signals up to 1kHz, this device can handle a variety of signal types and frequencies, making it suitable for diverse applications.
  • Low Power Consumption: As a micropower device, it operates with minimal power requirements, which is critical for battery-powered or energy-efficient systems.
  • Temperature Range: The device is designed to operate over an extended temperature range, making it reliable in extreme conditions, which is essential for automotive or industrial environments.
  • Easy Integration: The LTC1966MPMS8#TRPBF comes in an MSOP-8 package, which is compact and easy to integrate into a variety of circuit designs.

Applications

The LTC1966MPMS8#TRPBF is suited for a wide array of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Battery management
  • Wireless base stations
  • Audio signal processing
  • Power supply monitoring

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC1966MPMS8#TRPBF is no exception. It is designed to meet rigorous industry standards, ensuring long-term performance and stability. Customers can trust this component to deliver consistent results in critical and demanding applications.

Ordering Information

The LTC1966MPMS8#TRPBF is available for order with tape and reel packaging, facilitating efficient assembly for high-volume production. Analog Devices provides comprehensive technical support and documentation, making the integration process as smooth as possible for designers and engineers.

You May Also Be Interested in

Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter
Lowest to $62.7030
Linear Technology
Precision Extended Bandwidth, RMS-to-DC Converter | IC CONVERTER RMS-DC PREC 8MSOP
Lowest to $10.4458
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $35.1880
Linear Technology
IC PREC RMS/DC CONV MCRPWR 8MSOP / RMS to DC Converter 1.05V 158uA 800kHz Automotive 8-Pin MSOP Tube
Lowest to $16.6316
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $35.1880
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter
Lowest to $22.5634
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV TO-100-10
Lowest to $281.3433
Analog Devices Inc.
IC TRUE RMS/DC CONV 14-CDIP
Need more? Email Us
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter | IC RMS/DC CONV PRECISION 14-CDIP
Lowest to $30.4227

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess