EN
  • EN
  • DE

AD7225KNZ

Part No AD7225KNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description LC2MOS Quad 8-Bit DAC with Separate Reference Inputs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 8
Number of D/A Converters 4
Settling Time 4μs
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage 11.4 V ~ 16.5 V, -5V
Voltage - Supply, Digital 14.25 V ~ 15.75 V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 1136970-AD7225KNZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD7225
Introduction Date September 03, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7225KNZ CAD Model

Description

Product Overview: AD7225KNZ by Analog Devices Inc.

The AD7225KNZ is a high-performance, precision digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This integrated circuit is part of ADI's extensive range of DAC products that are known for their reliability and cutting-edge performance.

The AD7225KNZ is a quad 8-bit voltage output DAC, featuring four individual DACs on a single monolithic chip. This component is especially suited for applications requiring multiple DACs with a small footprint, providing a compact and efficient solution for system designers.

Key Specifications:

  • Resolution: 8 bits
  • Number of Channels: 4
  • Output Type: Voltage
  • Interface: Parallel
  • Settling Time: Typically 150 ns, which allows for high-speed operation
  • Power Supply: Single supply operation from +4.75V to +15V

The AD7225KNZ also boasts a low power consumption, making it an ideal choice for power-sensitive applications. The device operates with a single power supply, simplifying the power supply design and reducing the overall system complexity and cost.

Applications:

With its robust feature set, the AD7225KNZ is versatile for a wide array of applications including:

  • Automatic test equipment
  • Data acquisition systems
  • Process control
  • Computer numerically controlled machines
  • Robotics

The device's parallel interface ensures easy integration into existing digital systems, providing a straightforward solution for system upgrades or new designs. The AD7225KNZ is available in a standard PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, making it easy to handle during the assembly process.

Overall, the AD7225KNZ from Analog Devices Inc. is a reliable and precise DAC solution that offers excellent performance for a variety of demanding applications. Its combination of high-speed operation, multiple channels, and low power consumption makes it a top choice for designers looking to optimize their systems for both performance and efficiency.

You May Also Be Interested in

Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Intersil
Lowest to $7.1344
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess