EN
  • EN
  • DE

LTC1966HMS8#TRPBF

Part No LTC1966HMS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description IC RMS TO DC CONVERTER 8MSOP / RMS to DC Converter 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Current - Supply 155 µA
Voltage - Supply 2.7V ~ 5.5V
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC1966
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851543-LTC1966HMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1966HMS8#TRPBF CAD Model

Description

Analog Devices Inc. LTC1966HMS8#TRPBF Precision RMS-to-DC Converter

The LTC1966HMS8#TRPBF is a high-performance, precision RMS-to-DC converter manufactured by Analog Devices Inc., a leader in high-performance analog technology. This innovative component is designed to provide accurate and temperature-stable conversions from an AC voltage to a DC value, reflecting the true root-mean-square (RMS) level of the waveform, regardless of its shape or complexity.

Encased in an MSOP-8 package, the LTC1966HMS8#TRPBF is perfect for space-constrained applications while still offering the robustness and reliability expected from Analog Devices products. It operates over a wide supply voltage range of 2.7V to 5.5V, making it versatile for various electronic systems, from battery-powered devices to industrial control units.

One of the standout features of this RMS-to-DC converter is its ability to handle a wide input dynamic range, with a single-ended input voltage range from 0V to Vcc-0.1V. This makes it suitable for processing complex waveforms, including sine waves, square waves, triangular waves, and even irregularly shaped signals. The LTC1966HMS8#TRPBF boasts an impressive accuracy, with a total output error typically less than 0.1% of the full-scale reading, ensuring precise measurements in critical applications.

The device also features a low input offset voltage and a high input impedance, minimizing the impact on the measured signal and making it easier to integrate into a wide range of circuit configurations. Its fast settling time, typically 500 microseconds to 0.1% for most input waveforms, allows for rapid signal processing and real-time monitoring in applications such as power management systems, audio equipment, and precision instrumentation.

For engineers and designers looking for an RMS-to-DC converter that combines accuracy, speed, and versatility, the LTC1966HMS8#TRPBF from Analog Devices Inc. is an excellent choice. It provides a reliable and efficient solution for RMS measurement tasks in both commercial and industrial settings.

As a testament to its quality and performance, the LTC1966HMS8#TRPBF is RoHS compliant, ensuring adherence to the latest environmental standards and regulations. With its robust design and superior performance, this product stands out as a top-tier component for precise RMS-to-DC conversion.

You May Also Be Interested in

Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter
Lowest to $62.7030
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $59.5056
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $115.6717
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $15.5202
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Need more? Email Us
Linear Technology
Precision Micropower, SIGMA RMS-to-DC Converter | IC PREC RMS/DC CONV MCRPWR 8MSOP
Lowest to $16.6316
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 20CLCC
Lowest to $781.9549
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter | IC RMS/DC CONV PRECISION 16-SOIC
Lowest to $153.3835
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter
Lowest to $93.2331

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0365 $55.1825
12+ $9.0556 $108.6672
18+ $8.7726 $157.9068
24+ $8.4896 $203.7504
31+ $8.2066 $254.4046
41+ $7.3577 $301.6657
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess