EN
  • EN
  • DE

LTC1732EMS-8.4#TRPBF

Part No LTC1732EMS-8.4#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BAT CHG MULT-CHEM 2CEL 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Charger IC Multi-Chemistry 10-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name LTC1732
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC1732EMS-8.4#TRPBFTR, LTC1732EMS-8.4#TRPBFDKR, LTC1732EMS-8.4#TRPBF-ND, LTC1732EMS-8.4#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879137-LTC1732EMS-8.4#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1732EMS-8.4#TRPBF CAD Model

Description

Product Overview: LTC1732EMS-8.4#TRPBF

The LTC1732EMS-8.4#TRPBF is a high-performance, constant-current/constant-voltage linear charger for single-cell lithium-ion batteries, manufactured by Analog Devices Inc. It is specifically designed to provide a safe and efficient charging solution for portable electronic devices. This advanced charger IC is capable of precisely charging a battery to its termination voltage of 8.4V with an accuracy of ±1%.

Key Features

  • High Accuracy: Ensures the battery is charged to its peak capacity without overcharging, thanks to its precise 8.4V charge voltage with ±1% accuracy.
  • Versatile Charging Options: Offers programmable charge current via a single resistor, allowing for customization according to specific battery requirements.
  • Thermal Regulation: Protects the IC during high power operation or high ambient temperature conditions by automatically reducing charge current.
  • Charge Status Output: Provides real-time charge status via an open-drain output that can drive an LED or connect to a microcontroller for charge monitoring.
  • Automatic Recharge: Initiates a new charging cycle if the battery voltage falls below an internal threshold, ensuring the battery remains fully charged.
  • Small Form Factor: Comes in a compact MSOP-10 package, ideal for space-constrained applications.

Applications

The LTC1732EMS-8.4#TRPBF is ideal for a variety of applications that require reliable and efficient lithium-ion battery charging. This includes but is not limited to:

  • Portable Computers
  • Medical Instruments
  • Handheld Instruments
  • Smartphones and PDAs
  • Backup Power Supplies

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC1732EMS-8.4#TRPBF is no exception. It is designed to meet the stringent requirements of portable electronics, ensuring long-term reliability and performance. The device is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

In summary, the LTC1732EMS-8.4#TRPBF from Analog Devices Inc. offers a compact, accurate, and flexible charging solution for single-cell lithium-ion batteries, making it an excellent choice for designers looking to enhance the performance and reliability of their portable electronic products.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9866 $59.9196
13+ $8.1941 $106.5233
19+ $7.9381 $150.8239
27+ $7.6820 $207.4140
34+ $7.4259 $252.4806
46+ $6.6577 $306.2542
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 504 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess