EN
  • EN
  • DE

LTC1731EMS8-8.4#TRPBF

Part No LTC1731EMS8-8.4#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG MULT-CHEM 2CEL 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Charger IC Multi-Chemistry 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name LTC1731
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879136-LTC1731EMS8-8.4#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1731EMS8-8.4#TRPBF CAD Model

Description

Product Overview: LTC1731EMS8-8.4#TRPBF

The LTC1731EMS8-8.4#TRPBF is a high-performance, single-cell lithium-ion (Li-Ion) battery charger integrated circuit designed and manufactured by Analog Devices Inc. This advanced charging solution is tailored for portable electronic devices that require efficient and safe battery management. The device comes in a compact MSOP-8 package, providing a space-saving option for space-constrained applications.

Key Features

  • Precision Charging: The LTC1731EMS8-8.4#TRPBF offers precise end-of-charge control with ±1% voltage accuracy, ensuring the battery is charged to its peak capacity without overcharging, which can extend the life of the battery.
  • Programmable Charge Current: The charge current is programmable up to 1A, allowing users to customize the charging profile based on the specific requirements of the battery and the application.
  • Automatic Recharge: A built-in automatic recharge feature initiates a new charging cycle when the battery voltage falls below a preset threshold, keeping the battery fully charged over time.
  • Charge Status Output: An onboard charge status output provides real-time information about the charging process, which can be used to signal to the user or system that the battery is charging or fully charged.
  • Thermal Protection: The device includes thermal regulation to maximize the charge rate without the risk of overheating, ensuring safe operation under varying environmental conditions.
  • Low Dropout Voltage: The low dropout voltage feature enables the charger to operate effectively even with a limited input voltage supply, making it ideal for USB-powered or portable applications.

Applications

Designed for versatility, the LTC1731EMS8-8.4#TRPBF is suitable for a wide range of portable electronic devices, including smartphones, digital cameras, handheld gaming devices, and personal digital assistants. Its robust feature set also makes it an excellent choice for medical devices, backup power supplies, and any other application that relies on a single-cell Li-Ion battery.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC1731EMS8-8.4#TRPBF is no exception. It is designed to meet the stringent requirements of the electronics industry, ensuring long-term performance and reliability in the field.

For designers and engineers looking for a reliable and efficient battery charging solution, the LTC1731EMS8-8.4#TRPBF offers the perfect blend of performance, compactness, and ease of use.

You May Also Be Interested in

Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2827 $59.9578
33+ $3.5147 $115.9851
51+ $3.4049 $173.6499
71+ $3.2952 $233.9592
91+ $3.1855 $289.8805
122+ $2.8552 $348.3344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess