EN
  • EN
  • DE

LTC1564IG#PBF

Part No LTC1564IG#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC FILTR 150KHZ ANTIALIAS 16SSOP / Antialiasing Filter IC Antialiasing 8th Order 150kHz 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Filters - Active
Mfr Analog Devices Inc.
Package Tube
Filter Type Antialiasing
Frequency - Cutoff or Center 150kHz
Number of Filters 1
Filter Order 8th
Voltage - Supply 2.7V ~ 10.5V
Mounting SMD (SMT)
Package / Case 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package 16-SSOP
Base Product Number LTC1564
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC1564IGPBF,LTC1564IG#PBF-ND,505-LTC1564IG#PBF,-2735-LTC1564IG#PBF
Standard Package 77
Win Source Part Number 1024711-LTC1564IG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1564IG#PBF CAD Model

Description

Analog Devices Inc. LTC1564IG#PBF Lowpass Filter

The LTC1564IG#PBF from Analog Devices Inc. is a highly integrated and feature-rich lowpass filter that is designed for easy implementation into a variety of applications. This component offers a significant reduction in board space requirements and is an ideal choice for systems that need precise signal conditioning without the complexity of designing discrete filter circuits.

Key Features

  • Frequency Range: The LTC1564IG#PBF provides a continuous frequency range from 1Hz to 150kHz, which can be adjusted without the need for external components, allowing for flexible design options.
  • Programmable Attenuation: With programmable attenuation capabilities, the device can be configured for a 0dB to 40dB attenuation range in 1024 (1dB) steps, enabling precise control over signal levels.
  • Low Distortion: The device offers exceptionally low distortion performance, making it suitable for high-fidelity audio applications and signal processing where maintaining signal integrity is critical.
  • Single Supply Operation: Operating from a single 5V supply, the LTC1564IG#PBF simplifies power supply design and is well-suited for portable or space-constrained applications.
  • No Clock Feedthrough: This filter is designed to eliminate clock feedthrough, ensuring clean and stable filter characteristics across the entire operating range.
  • Surface-Mount Package: The component comes in a compact 20-lead SSOP package, which is conducive to modern, high-density circuit board designs.

Applications

With its versatile features, the LTC1564IG#PBF is ideal for a wide range of applications, including:

  • Anti-aliasing for ADCs
  • DAC output smoothing
  • Audio processing equipment
  • Signal conditioning in communication systems
  • Medical instrumentation
  • Test and measurement systems

The LTC1564IG#PBF stands out for its ease of use, with no external resistors or capacitors required for setting the filter's frequency response. This, combined with its high performance and flexibility, makes it a go-to component for engineers looking to implement high-quality filtering without the hassle of complex design processes.

You May Also Be Interested in

Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
Analog Devices Inc.
IC VCM AF DRIVER 2.3V 1CH WLCSP / Filter IC Order
Lowest to $4.8972
Maxim Integrated
IC FILTER 40KHZ SWITCHED 16QSOP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 2nd Order 40kHz 16-QSOP
Need more? Email Us
Fairchild/ON Semiconductor
QUAD VIDEO CABLE DRIVER
Lowest to $1.4629
Texas Instruments
IC FILTER 30KHZ BUTTER 8SOIC
Lowest to $2.9834
Maxim Integrated
IC FILTER 15KHZ BUTTER 8UMAX / Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 5th Order 15kHz 8-uMAX/uSOP
Lowest to $8.9470
Maxim Integrated
IC FILTER 300KHZ LOWPASS 20SOIC
Need more? Email Us
Analog Devices Inc.
IC FILTER 300KHZ UNIV 20SSOP
Lowest to $47.6072
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.9403 $55.8806
5+ $22.9254 $114.6270
7+ $22.2090 $155.4630
10+ $21.4926 $214.9260
13+ $20.7762 $270.0906
17+ $18.6269 $316.6573
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess