EN
  • EN
  • DE

LTC4279IS#PBF

Part No LTC4279IS#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE), LTPoE++ 16-SO
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name LTC4279
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879867-LTC4279IS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4279IS#PBF CAD Model

Description

Product Overview: LTC4279IS#PBF by Analog Devices Inc.

The LTC4279IS#PBF from Analog Devices Inc. is a robust Power over Ethernet (PoE) interface controller that offers a highly integrated solution for implementing PoE functionality in various networked devices. This advanced component is designed to simplify the task of providing power and data over a single Ethernet cable to remote devices such as IP cameras, wireless access points, and VoIP phones.

Key Features

  • IEEE 802.3 Compliant: The LTC4279IS#PBF adheres to the IEEE 802.3 standard for PoE, ensuring compatibility with a wide range of network equipment and devices.
  • Advanced Power Management: It features sophisticated power management capabilities, including programmable classification, inrush current control, and power good outputs.
  • High Power Capabilities: This component supports high power applications up to 123W, making it suitable for devices requiring more power than traditional PoE can provide.
  • Hot Swap Capability: The inclusion of hot swap capability allows for the safe insertion and removal of network devices without the need to power down the system.
  • Surge Protection: It is equipped with built-in surge protection, safeguarding the network equipment against voltage spikes and transients.
  • Robust Design: The LTC4279IS#PBF operates over the industrial temperature range, ensuring reliable performance in harsh environments.

Applications

The LTC4279IS#PBF is ideal for a variety of applications that require reliable power delivery over Ethernet cables. Its applications include but are not limited to:

  • Enterprise and Industrial Networking Equipment
  • IP Surveillance Cameras
  • Wireless Access Points
  • VoIP Phones
  • Point of Sale Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC4279IS#PBF is no exception. It is designed to meet the rigorous standards expected of industrial-grade components, ensuring long-term reliability and performance in critical applications.

With its comprehensive feature set and adherence to industry standards, the LTC4279IS#PBF is a versatile and dependable choice for designers looking to incorporate PoE capabilities into their products.

You May Also Be Interested in

ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Innovisionsemi
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 12 CHANNEL 52QFN
Lowest to $26.1940
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7389 $58.9556
9+ $12.0934 $108.8406
13+ $11.7155 $152.3015
18+ $11.3376 $204.0768
23+ $10.9597 $252.0731
31+ $9.8259 $304.6029
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,428 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess