EN
  • EN
  • DE
  • IT

LT8491EUKJ#TRPBF

Part No LT8491EUKJ#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG LEAD ACID 1CEL 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001164-LT8491EUKJ#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Power Management (PMIC) -Battery Chargers
Package Tape & Reel (TR)
Product Status Active
Battery Chemistry Lead Acid
Package / Case 64-WFQFN Exposed Pad
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C (TJ)
Current - Charging Constant
Base Product Number LT8491
Ultra Librarian 3D Model Ultra Librarian LT8491EUKJ#TRPBF CAD Model

Description

Introducing the LT8491EUKJ#TRPBF from Analog Devices Inc.

The LT8491EUKJ#TRPBF is a cutting-edge power management integrated circuit (IC) designed by Analog Devices Inc., a leader in the semiconductor industry. This high-performance component is specifically engineered to cater to the demanding requirements of modern electronic applications that require efficient and reliable energy conversion.

At the heart of this device lies a multi-topology DC/DC converter with an advanced Maximum Power Point Tracking (MPPT) algorithm. This feature is particularly useful in photovoltaic (PV) applications where it ensures that the solar panels operate at their optimal power output regardless of varying sunlight conditions. The MPPT capability of the LT8491EUKJ#TRPBF is complemented by its broad input voltage range, making it versatile for a wide array of power sources.

The converter supports buck, boost, and buck-boost modes, enabling it to maintain a stable output voltage even when the input voltage varies above or below the output voltage. This flexibility is essential for applications that experience fluctuating power conditions, ensuring that the end devices operate without interruption.

Furthermore, the LT8491EUKJ#TRPBF comes with a suite of protection features that safeguard the circuit against potential damage. These include overvoltage, overcurrent, and overtemperature protections, which contribute to the longevity and reliability of both the IC and the system it powers. Its high switching frequency also allows for the use of smaller, more cost-effective external components, reducing the overall solution size and cost.

Designed for surface mount technology (SMT), the LT8491EUKJ#TRPBF is provided in a compact QFN package, making it suitable for space-constrained applications. It is also characterized by its low quiescent current, which enhances its efficiency, especially in battery-powered devices where power conservation is critical.

Whether you're developing power systems for renewable energy sources, battery charging, or portable electronics, the LT8491EUKJ#TRPBF by Analog Devices Inc. offers the performance, versatility, and reliability needed to meet the challenges of today's dynamic power management requirements.

You May Also Be Interested in

Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1314 $64.2628
4+ $26.3642 $105.4568
6+ $25.5403 $153.2418
9+ $24.7165 $222.4485
11+ $23.8926 $262.8186
15+ $21.4209 $321.3135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess