EN
  • EN
  • DE

LT6700MPDCB-2#TRMPBF

Part No LT6700MPDCB-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP DUAL 400MV REF 6-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Comparator with Voltage Reference Open Collector 6-DFN (2x3)
Manufacturer Analog Devices Inc.
Series Over-The-Top®
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 6-WFDFN Exposed Pad
Case / Package 6-DFN (2x3)
Family Name LT6700
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT6700MPDCB-2#TRMPBFTR, LT6700MPDCB-2#TRMPBF-ND, LT6700MPDCB-2#TRMPBFCT, LT6700MPDCB-2#TRMPBFDKR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924320-LT6700MPDCB-2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6700MPDCB-2#TRMPBF CAD Model

Description

Product Overview: LT6700MPDCB-2#TRMPBF

Introducing the LT6700MPDCB-2#TRMPBF, a high-performance, low-power voltage comparator from Analog Devices Inc., designed to cater to a wide array of applications requiring precision voltage comparison. This robust component is part of the LT6700 series, which is well-known for its reliability and efficiency in critical electronic circuits.

Key Features

  • Operating Temperature Range: The LT6700MPDCB-2#TRMPBF is designed to withstand extreme temperatures, making it suitable for military and aerospace applications, with an operating temperature range from -55°C to +125°C.
  • Low Power Consumption: This comparator is optimized for low power operations, making it an ideal choice for battery-powered devices and portable applications.
  • Dual Comparator Design: The device features two independent voltage comparators, providing flexibility in design and the ability to monitor two separate voltage levels simultaneously.
  • Internal Voltage References: Each comparator comes with a precise internal voltage reference, simplifying the design process by reducing the need for external components.
  • Fast Response Time: The LT6700MPDCB-2#TRMPBF boasts a fast response time, ensuring quick and accurate voltage level detection for critical applications.

Applications

  • Battery Monitoring
  • Power Supply Control
  • Window Comparators
  • Threshold Detection and Signal Conditioning
  • Automotive and Industrial Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LT6700MPDCB-2#TRMPBF is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance in even the most demanding conditions. The part is also available in tape and reel packaging, denoted by the "TRMPBF" suffix, which facilitates efficient assembly for high-volume production.

Technical Specifications

The LT6700MPDCB-2#TRMPBF operates with a supply voltage range from 1.4V to 18V and includes over-temperature and over-voltage protection features. Its compact 6-lead SOT-23 package makes it suitable for space-constrained applications, while still offering robust functionality and precision.

For detailed technical specifications, application notes, and support resources, visit Analog Devices Inc.'s official website or contact their customer support team for direct assistance.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8930 $80.6790
6+ $22.0663 $132.3978
9+ $21.3767 $192.3903
12+ $20.6872 $248.2464
15+ $19.9977 $299.9655
20+ $17.9291 $358.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,460 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess