EN
  • EN
  • DE

LT6700HVIS6-1#TRMPBF

Part No LT6700HVIS6-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP DUAL 400MV REF TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Comparator with Voltage Reference Open Collector TSOT-23-6
Manufacturer Analog Devices Inc.
Series Over-The-Top®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23-6
Family Name LT6700
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT6700HVIS6-1#TRMPBFTR, LT6700HVIS6-1#TRMPBFDKR, LT6700HVIS6-1#TRMPBF-ND, LT6700HVIS6-1#TRMPBFCT
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924319-LT6700HVIS6-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6700HVIS6-1#TRMPBF CAD Model

Description

Product Overview: LT6700HVIS6-1#TRMPBF

The LT6700HVIS6-1#TRMPBF is a high-performance, low-power, dual comparator with integrated voltage references from Analog Devices Inc. It is designed for precision voltage monitoring and differential comparison applications. This device is part of the LT6700 series, known for its reliability and efficiency in a wide range of environments and conditions.

Key Features

  • Integrated Voltage References: The LT6700HVIS6-1#TRMPBF includes two stable, precision voltage references that provide accurate thresholds for comparison, eliminating the need for external reference components.
  • Low Power Operation: With its low power consumption, this comparator is ideal for battery-powered and portable applications where power efficiency is critical.
  • Dual Comparators: The device features two independent comparators, allowing for simultaneous monitoring of two separate voltage levels or differential input signals.
  • High Voltage Operation: It is capable of operating with a wide supply voltage range, accommodating various application requirements.
  • Small Package: The LT6700HVIS6-1#TRMPBF comes in a compact SOT-23 package, making it suitable for space-constrained applications.
  • Temperature Range: This component is designed to operate over a wide temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The versatility of the LT6700HVIS6-1#TRMPBF makes it an excellent choice for a variety of applications, including:

  • Battery Monitoring
  • Power Supply Control
  • Threshold Detection and Signal Conditioning
  • Portable Electronics
  • Automotive Systems
  • Industrial Equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LT6700HVIS6-1#TRMPBF is manufactured to the highest standards, ensuring consistent performance and durability. Customers can trust this product to provide accurate voltage monitoring and control in their critical applications.

Ordering Information

The product is available in a tape and reel format under the part number LT6700HVIS6-1#TRMPBF, facilitating efficient assembly for high-volume production environments.

With its robust feature set and reliable performance, the LT6700HVIS6-1#TRMPBF from Analog Devices Inc. is an exceptional choice for designers seeking a high-quality, dual comparator with integrated voltage references.

You May Also Be Interested in

Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess