EN
  • EN
  • DE

LT6604CUFF-15#TRPBF

Part No LT6604CUFF-15#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC OPAMP DIFF 2 CIRCUIT 34QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Differential IC Driver 34-QFN (4x7)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 34-WFQFN Exposed Pad
Case / Package 34-QFN (4x7)
Family Name LT6604
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878902-LT6604CUFF-15#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6604CUFF-15#TRPBF CAD Model

Description

Product Overview: LT6604CUFF-15#TRPBF

The LT6604CUFF-15#TRPBF is a high-performance, dual matched, lowpass filter and differential amplifier designed and manufactured by Analog Devices Inc. This integrated circuit is engineered to provide precise signal conditioning in a compact package, making it ideal for a variety of applications in the telecommunications, medical, and industrial sectors.

Key Features

  • Integrated Dual Matched Filter and Amplifier: The device combines a dual matched filter with a differential amplifier to ensure signal integrity, reduce component count, and simplify design.
  • Fixed Gain of 15: With a predetermined gain of 15, the LT6604CUFF-15#TRPBF provides a consistent amplification factor, facilitating easier design calculations and stable performance.
  • Low Noise Performance: The low noise characteristics of this product make it suitable for applications requiring high signal-to-noise ratios.
  • Excellent Linearity: High linearity ensures minimal signal distortion, which is critical for applications such as data acquisition and communication systems.
  • High Frequency Operation: The device is designed to operate effectively at high frequencies, making it suitable for modern high-speed signal processing tasks.

Applications

The LT6604CUFF-15#TRPBF is versatile and can be employed in a variety of applications, including:

  • Telecommunications Infrastructure
  • Wireless Base Stations
  • Medical Imaging Equipment
  • Industrial Process Control Systems
  • Data Acquisition Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The LT6604CUFF-15#TRPBF is no exception, as it is designed to meet stringent industry standards. It is available in a compact, surface-mount package, which is designed to withstand the rigors of modern PCB assembly processes.

Environmental Compliance

The product is RoHS compliant, ensuring adherence to the latest environmental regulations and standards for electronic components. This compliance indicates a reduced environmental impact by avoiding the use of certain hazardous materials.

Ordering Information

The LT6604CUFF-15#TRPBF is available in tape and reel packaging, denoted by the 'TRPBF' suffix, which facilitates efficient assembly for high-volume production. When ordering, ensure to specify the correct part number to receive the product in the desired packaging format.

You May Also Be Interested in

Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
Intersil
VIDEO MULTIPLEXER
Lowest to $7.4093
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.1518
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess