EN
  • EN
  • DE

LT6554CGN#TRPBF

Part No LT6554CGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP BUFFER 16SSOP / Video Amp 3 Buffer 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Mfr Analog Devices Inc.
Series -
Package Tape & Reel (TR)
Product Status Last Time Buy
Applications Buffer
Output Type -
Number of Circuits 3
-3db Bandwidth 650 MHz
Slew Rate 2500V/µs
Current - Supply 8 mA
Current - Output / Channel 70 mA
Voltage - Supply, Single/Dual (±) 4.5V ~ 12V, ±2.25V ~ 6V
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number LT6554
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382596-LT6554CGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6554CGN#TRPBF CAD Model

Description

The LT6554CGN#TRPBF is a high-speed, low distortion, triple video amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is specifically engineered to address the needs of high-resolution video and imaging applications, offering a unique blend of speed, precision, and low power consumption.

Key Features

  • High-Speed Performance: The LT6554CGN#TRPBF boasts a high slew rate and fast settling time, making it ideal for driving high-resolution video signals without compromising the integrity of the signal.
  • Low Distortion: With its low harmonic distortion, this amplifier ensures that the video output remains clear and sharp, preserving the quality of the original signal.
  • Wide Bandwidth: The device features a wide bandwidth that supports a broad range of video formats, including HD and higher resolutions.
  • Triple Amplifier Design: The integration of three amplifiers in one package allows for compact and efficient design solutions for RGB or YPbPr signal processing.
  • Power Efficiency: Despite its high-speed capabilities, the LT6554CGN#TRPBF is designed for low power operation, making it suitable for portable and battery-powered applications.

Applications

The LT6554CGN#TRPBF is versatile and can be used in a variety of applications, including:

  • High-Definition Video Equipment
  • Video Projection Systems
  • Cable Drivers
  • Video Amplification and Distribution
  • Professional Video Editing and Production

Product Specifications

Parameter Value
Number of Channels 3
Supply Voltage ±5V
Package Type 16-pin SSOP
Operating Temperature -40°C to +85°C

The LT6554CGN#TRPBF is available in a compact 16-pin SSOP package and is designed to operate over a wide temperature range, making it suitable for industrial environments. With its exceptional performance and reliability, this product is an excellent choice for designers looking to enhance their video signal processing capabilities.

You May Also Be Interested in

Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess