EN
  • EN
  • DE

NCP45524IMNTWG-H

Part No NCP45524IMNTWG-H
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 8DFN / ecoSWITCH Advanced Load Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 0.5V ~ 13.5V
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Current - Output (Maximum) 6A
Rds On (Typ) 18mOhm
Input Type Non-Inverting
Features Power Good
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x2)
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811716-NCP45524IMNTWG-H
Ultra Librarian 3D Model Ultra Librarian NCP45524IMNTWG-H CAD Model

Description

ON Semiconductor NCP45524IMNTWG-H Product Overview

The NCP45524IMNTWG-H is a high-performance integrated circuit (IC) from ON Semiconductor, specifically designed to cater to the demanding requirements of power management applications. This IC is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance energy efficiency, reliability, and performance in electronic devices.

Key Features

  • High Efficiency: The NCP45524IMNTWG-H is engineered to deliver optimal power conversion efficiency, which is crucial for minimizing energy loss and heat generation in electronic systems.
  • Voltage Regulation: It offers precise voltage regulation, ensuring stable power delivery to sensitive components, which is vital for maintaining the integrity and longevity of electronic devices.
  • Thermal Management: With advanced thermal management capabilities, this IC maintains its performance even under varying temperature conditions, making it suitable for applications that experience fluctuating environmental temperatures.
  • Compact Design: The compact form factor of the NCP45524IMNTWG-H allows for integration into space-constrained designs without sacrificing performance, making it ideal for portable and miniaturized electronic devices.
  • Robust Protection Features: It includes a suite of protection features such as overcurrent, overvoltage, and thermal shutdown, which safeguard the IC and the system it powers against potential damage from abnormal operating conditions.

Applications

The versatility of the NCP45524IMNTWG-H makes it suitable for a wide range of applications, including but not limited to:

  • Power supply modules
  • DC-DC converters
  • Computing and server systems
  • Telecommunication equipment
  • Industrial and automotive electronics

Quality and Reliability

ON Semiconductor's NCP45524IMNTWG-H is manufactured with stringent quality control processes, ensuring high reliability and performance consistency. It is designed to meet the rigorous standards required by industrial and automotive applications, providing peace of mind for designers and engineers looking for a dependable power management solution.

In summary, the NCP45524IMNTWG-H from ON Semiconductor is a sophisticated and reliable IC that offers high efficiency, precise voltage regulation, and robust protection features, all packed into a compact package suitable for a myriad of power management applications.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0185 $50.9250
120+ $0.8357 $100.2840
190+ $0.8096 $153.8240
260+ $0.7835 $203.7100
335+ $0.7573 $253.6955
445+ $0.6790 $302.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess