EN
  • EN
  • DE

TPS65982DCZQZR

Part No TPS65982DCZQZR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC REGULATOR CONV SMD / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Base Product Number TPS65982
Standard Package 1,000 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 900921-TPS65982DCZQZR
Ultra Librarian 3D Model Ultra Librarian TPS65982DCZQZR CAD Model

Description

TPS65982DCZQZR USB Type-C and USB PD Controller

The TPS65982DCZQZR from Texas Instruments is a versatile and highly integrated USB Type-C and Power Delivery (PD) controller designed to simplify the implementation of USB Type-C interfaces with Power Delivery capabilities. This advanced controller is suitable for a wide range of applications, including laptops, tablets, smartphones, docks, and monitors.

Key Features:

  • Integration: Combines Type-C configuration channel (CC) logic, Power Delivery (PD) policy management, and power path control in a single device.
  • USB Power Delivery: Supports USB PD 3.0, allowing for higher power capabilities and flexible power management across USB Type-C connections.
  • Versatile Power Solutions: Capable of acting as a source, sink, or dual-role port, providing up to 100W of power (20V at 5A).
  • Alternate Mode Support: Facilitates the configuration of alternate modes for transporting non-USB signals (e.g., DisplayPort, Thunderbolt) over a USB Type-C connector.
  • Programmable Power Supply: Integrated buck-boost voltage regulator supports a variety of system power topologies.
  • Enhanced Security: Features I2C interface for firmware updates, ensuring the device can be updated to address future USB specifications and security requirements.
  • Small Form Factor: Available in a compact 48-pin QFN package, making it suitable for space-constrained applications.

Applications:

  • Mobile Devices and Accessories
  • Notebooks and Ultrabooks
  • Docking Stations
  • Monitors and Display Interfaces
  • Power Adapters and Chargers

The TPS65982DCZQZR is a comprehensive solution for USB Type-C and USB PD design needs, streamlining the development process and reducing time-to-market for new products. Its robust feature set and integration make it an ideal choice for engineers looking to implement USB Type-C connectivity with advanced power management and alternate mode functionality.

You May Also Be Interested in

Broadcom Limited
ADSL PHY
Lowest to $12.6888
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.4827 $98.9654
3+ $40.6012 $121.8036
4+ $39.3324 $157.3296
6+ $38.0636 $228.3816
7+ $36.7948 $257.5636
10+ $32.9884 $329.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,110 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess