EN
  • EN
  • DE

LT6553IGN#PBF

Part No LT6553IGN#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP GENERAL PURPOSE 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Video Amp General Purpose 16-SSOP
Manufacturer Analog Devices Inc.
Package Tube
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name LT6553
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924285-LT6553IGN#PBF
Ultra Librarian 3D Model Ultra Librarian LT6553IGN#PBF CAD Model

Description

Product Overview: LT6553IGN#PBF from Analog Devices Inc.

The LT6553IGN#PBF is a high-speed, triple video amplifier with an integrated fixed gain of 2, designed by Analog Devices Inc. to meet the rigorous demands of advanced video applications. This high-performance component is specifically engineered to drive heavy loads while maintaining excellent linearity and low noise, making it an ideal choice for a wide range of video processing tasks.

Key Features

  • High-Speed Performance: The LT6553IGN#PBF offers a fast settling time, making it suitable for high-resolution video applications where speed is critical.
  • Integrated Fixed Gain: With a fixed gain of 2, this amplifier simplifies the design process by eliminating the need for external gain-setting resistors, thus reducing component count and saving board space.
  • Low Distortion: It provides low harmonic distortion across the frequency spectrum, ensuring a clear and accurate reproduction of the video signal.
  • Drive Capability: Capable of driving heavy loads, the LT6553IGN#PBF can handle 2V into a 150Ω load, making it versatile for various output requirements.
  • Power Efficiency: The device operates with a low supply current, which enhances its power efficiency and makes it suitable for power-sensitive applications.
  • Shutdown Feature: An added shutdown feature allows the user to power down the amplifier when not in use, further conserving energy.

Applications

The LT6553IGN#PBF is designed for use in a multitude of video applications, including:

  • High Definition Television (HDTV) Receivers
  • Video Amplifiers
  • Cable and Satellite Set-top Boxes
  • Video Distribution Systems
  • Professional Video Editing and Camera Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LT6553IGN#PBF is no exception. It is housed in a 16-lead SSOP package that ensures durability and long-term performance even in demanding environments. Whether for commercial or industrial video systems, this amplifier is designed to deliver consistent, high-quality results.

Overall, the LT6553IGN#PBF from Analog Devices Inc. represents a blend of performance, efficiency, and reliability, making it a top choice for designers and engineers looking to enhance their video processing systems.

You May Also Be Interested in

Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
Lowest to $1.2392
Texas Instruments
IC AGC AMP FOR TV TUNER 8VSSOP
Need more? Email Us
Intersil
Need more? Email Us
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1378 $60.5512
9+ $12.4208 $111.7872
13+ $12.0326 $156.4238
18+ $11.6445 $209.6010
23+ $11.2563 $258.8949
30+ $10.0919 $302.7570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,893 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess