EN
  • EN
  • DE

LT6108HMS8-2#PBF

Part No LT6108HMS8-2#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP REF 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Type Amplifier, Comparator, Reference
Applications Current Sensing, Power Management
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LT6108
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 878874-LT6108HMS8-2#PBF
Ultra Librarian 3D Model Ultra Librarian LT6108HMS8-2#PBF CAD Model

Description

Analog Devices Inc. - LT6108HMS8-2#PBF

The LT6108HMS8-2#PBF is a high-side current sense amplifier with a precision voltage reference from Analog Devices Inc., designed to monitor current via a small differential voltage across an external sense resistor. This product is a robust and versatile component that is part of the LT6108 series, offering a unique combination of performance, reliability, and flexibility for a wide range of applications.

Key Features:

  • Integrated Amplifier and Reference: The device integrates a current sense amplifier and a precision 400mV voltage reference, which simplifies the design and reduces the component count.
  • Wide Input Common-Mode Range: It operates with a common-mode voltage range from 4V to 60V, making it suitable for a variety of industrial, automotive, and communication system applications.
  • Low Offset Voltage: The LT6108HMS8-2#PBF features a low input offset voltage, enhancing the accuracy of current measurement across the entire operating range.
  • Multiple Gain Options: This model provides a fixed gain of 12.5V/V, which allows for precise current sensing without the need for external gain-setting components.
  • Robust Packaging: Housed in an MSOP-8 package, the LT6108HMS8-2#PBF is designed for compact PCB layouts and is robust against environmental factors.

Applications:

  • Automotive Battery Monitoring
  • Power Management Systems
  • Overcurrent Protection
  • Telecommunications Infrastructure
  • Industrial Control Systems

The LT6108HMS8-2#PBF is a highly reliable current sense solution from Analog Devices Inc. that offers a mix of accuracy, ease of use, and durability for designers looking to implement current sensing in their systems. With its high common-mode voltage range and integrated voltage reference, it is an ideal choice for applications that demand high performance in harsh environments.

Whether you're designing automotive electronics, managing power in industrial systems, or ensuring safety in telecommunications infrastructure, the LT6108HMS8-2#PBF provides a dependable and efficient solution for your current sensing needs.

You May Also Be Interested in

ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1899 $57.3293
15+ $6.7199 $100.7985
24+ $6.5099 $156.2376
32+ $6.2999 $201.5968
42+ $6.0899 $255.7758
55+ $5.4599 $300.2945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess