EN
  • EN
  • DE

S1803A-80.0000

Part No S1803A-80.0000
Manufacturer Diodes Incorporated
Catalog Oscillators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Diodes Incorporated
Series SaRonix™ S1803
Package Tape & Reel (TR)
Base Resonator Crystal
Type XO (Standard)
Frequency 80 MHz
Function Standby (Power Down)
Output LVCMOS, HCMOS, TTL
Voltage - Supply 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -10°C ~ 70°C
Current - Supply (Max) 40mA
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.295" L x 0.197" W (7.50mm x 5.00mm)
Height - Seated (Max) 0.045" (1.15mm)
Current - Supply (Disable) (Max) 10µA
Base Product Number S1803
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1284906-S1803A-80.0000
Ultra Librarian 3D Model Ultra Librarian S1803A-80.0000 CAD Model

Description

Diodes Incorporated presents the S1803A-80.0000, a high-precision, low-jitter crystal oscillator designed to meet the rigorous demands of today's advanced electronic systems. This compact and reliable component is engineered to provide a stable frequency source for applications ranging from telecommunications to consumer electronics.

Key Features

  • Frequency: The S1803A-80.0000 operates at a stable frequency of 80.0000 MHz, providing a precise timing solution for high-speed digital circuits.
  • Package: Enclosed in a small-footprint SMD package, this crystal oscillator is ideal for space-constrained applications, ensuring efficient use of PCB real estate.
  • Stability: It offers excellent temperature stability and aging characteristics, maintaining consistent performance over a wide range of environmental conditions and over time.
  • Supply Voltage: The device is designed to operate at a supply voltage of 3.3V, making it compatible with a variety of contemporary low-voltage circuits.
  • Output Type: The S1803A-80.0000 provides a CMOS output, ensuring compatibility with a broad range of digital ICs and microprocessors.

Applications

The S1803A-80.0000 crystal oscillator is suited for a multitude of applications, including but not limited to:

  • Networking equipment such as routers, switches, and modems
  • Wireless communication systems including base stations and handheld devices
  • Consumer electronics like smart TVs, gaming consoles, and high-definition multimedia interfaces (HDMI)
  • Industrial and medical equipment that requires precise timing for data acquisition and processing
  • Automotive electronics for in-vehicle infotainment and navigation systems

Quality and Reliability

As with all Diodes Incorporated products, the S1803A-80.0000 is manufactured to the highest quality standards, ensuring reliability and performance. It is RoHS compliant and supports lead-free soldering, reflecting Diodes Incorporated's commitment to environmental responsibility.

Whether you're developing cutting-edge technology or looking for a replacement oscillator for existing equipment, the S1803A-80.0000 from Diodes Incorporated represents a superior choice for your frequency control needs.

You May Also Be Interested in

ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess