EN
  • EN
  • DE
  • IT

AD7873ACP-REEL

Part No AD7873ACP-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Touch Screen Controllers
Description 2-Channel Single ADC SAR 125ksps 12-bit Serial 16-Pin LFCSP EP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Touch Screen Controllers
Manufacturer Analog Devices Inc.
Win Source Part Number 171862-AD7873ACP-REEL
Popularity Low
Supply and Demand Status Balance
Family Name AD7873
Introduction Date February 19, 2001
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7873ACP-REEL CAD Model

Description

Product Overview: AD7873ACP-REEL

The AD7873ACP-REEL is a state-of-the-art touch screen digitizer from Analog Devices Inc., a leading manufacturer in the semiconductor industry. This innovative component is designed to interface with 4-wire resistive touch screens, providing high-precision X and Y coordinates detection for touch input. The product is part of the REEL packaging series, which indicates that it is provided in tape and reel packaging suitable for automated assembly processes.

Key Features

  • High Precision: The AD7873 offers 12-bit resolution on both axes, ensuring accurate and responsive touch detection.
  • On-Chip Temperature Measurement: It includes an on-chip temperature sensor, allowing devices to monitor their operating environment.
  • Touch Pressure Measurement: The device can also measure touch pressure, adding another dimension to the touch input.
  • Low Power Consumption: Designed for power-sensitive applications, it features a low operating power mode and a power-down mode to conserve energy.
  • Serial Interface: The AD7873 communicates via a serial interface, making it compatible with a wide range of microprocessors and microcontrollers.
  • Flexible Reference Options: Users have the option to choose between internal or external reference sources for the analog-to-digital conversion process.

Applications

The AD7873ACP-REEL is versatile and can be used in a variety of applications, including:

  • Personal Digital Assistants (PDAs)
  • Smartphones and Tablets
  • Portable Instruments
  • Point-of-Sale Machines
  • Vehicle Navigation Systems
  • Industrial Controls

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7873ACP-REEL is no exception. The device is built to meet high standards, ensuring reliable performance in a wide range of operating conditions. The REEL packaging format also facilitates efficient handling and placement during the manufacturing process, further enhancing the overall quality of the final product assembly.

With its compact design, advanced features, and reliable performance, the AD7873ACP-REEL from Analog Devices Inc. is an excellent choice for designers looking to incorporate touch screen functionality into their next-generation devices.

You May Also Be Interested in

Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Need more? Email Us
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $9.7792
Microchip Technology
MAXTOUCH TD CTLR IC
Need more? Email Us
Cypress Semiconductor Corp
IC SCREEN CNTRL 32BIT 48QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 48-QFN (6x6)
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $25.5902
Microchip Technology
IC SENSOR MAXTOUCH 162UFBGA
Lowest to $36.5585
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 47BGA / Touchscreen Controller Interface
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Cypress Semiconductor Corp
IC MCU TRUETOUCH 70BGA / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 70-BGA (5.5x5.5)
Lowest to $45.8181

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess