EN
  • EN
  • DE

LT1115CSW#TRPBF

Part No LT1115CSW#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AUDIO 1 CIRCUIT 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features Audio Amplifier 1 Circuit - 16-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SO
Family Name LT1115
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878338-LT1115CSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1115CSW#TRPBF CAD Model

Description

Product Overview: LT1115CSW#TRPBF

The LT1115CSW#TRPBF is a high-performance, low-noise audio operational amplifier from Analog Devices Inc., designed to provide top-tier audio quality and minimal distortion in a range of professional and consumer audio applications. Its exceptional noise performance and low distortion characteristics make it an ideal choice for high-fidelity audio equipment, including preamplifiers, active filters, and line drivers.

Key Features

  • Ultra-Low Noise Performance: The LT1115CSW#TRPBF boasts an outstanding low noise density of 0.9nV/√Hz at 1kHz, ensuring crystal-clear audio reproduction with minimal background hiss or hum.
  • Wide Bandwidth: With a bandwidth of 20MHz, this op-amp can handle a broad range of audio frequencies, preserving the integrity of the original sound signal.
  • High Slew Rate: A slew rate of 6.5V/μs allows the LT1115CSW#TRPBF to respond quickly to changes in the input signal, which is vital for maintaining audio quality at high frequencies.
  • Low Total Harmonic Distortion: The op-amp has a total harmonic distortion (THD) rating of 0.0003%, ensuring that the audio output is as true to the original as possible without unwanted coloration.
  • Single or Dual Supply Operation: It can operate from a single supply of 4.5V to 36V or a dual supply of ±2.25V to ±18V, providing flexibility in various circuit designs.

Applications

  • High-End Audio Preamplifiers
  • Professional Mixing Consoles
  • Studio Equipment
  • Active Filters and Crossovers
  • High-Quality Audio Line Drivers

With its robust design and superior specifications, the LT1115CSW#TRPBF from Analog Devices Inc. stands out as a premium choice for audio professionals and audiophiles seeking the highest quality sound reproduction. Its reliable performance and operational flexibility make it a versatile component in a wide array of high-fidelity audio applications.

Package and Availability

The LT1115CSW#TRPBF is available in a 16-lead SW package, which is designed for optimal thermal performance and space-saving on the circuit board. For purchasing information and availability, please contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess