EN
  • EN
  • DE

LT1112MPS8#TRPBF

Part No LT1112MPS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features General Purpose Amplifier 2 Circuit - 8-SO
Manufacturer Analog Devices Inc.
Series LT®
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LT1112
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878336-LT1112MPS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1112MPS8#TRPBF CAD Model

Description

Product Overview: LT1112MPS8#TRPBF

The LT1112MPS8#TRPBF is a high-quality operational amplifier (op-amp) developed by Analog Devices Inc., a leader in the semiconductor industry. This precision op-amp is designed to offer excellent accuracy and stability, making it an ideal choice for a wide range of applications, including industrial, automotive, and communication systems.

Key Features

  • Dual Amplifier: The LT1112MPS8#TRPBF contains two independent op-amps in a single package, providing flexibility and space-saving advantages for complex circuit designs.
  • Low Noise: With its low noise specifications, this op-amp ensures a clean and precise signal amplification, crucial for high-fidelity audio applications and sensitive instrumentation.
  • High Precision: The device boasts high precision with low offset voltage and drift, making it suitable for applications that require accurate signal processing over a wide temperature range.
  • Power Efficiency: It operates efficiently with a low supply current, which is beneficial for battery-powered devices and energy-sensitive applications.
  • Wide Supply Range: The LT1112MPS8#TRPBF can operate with a wide supply voltage range, accommodating various power supply configurations and ensuring versatility in different system designs.

Product Specifications

Enclosed in an 8-lead MSOP (Mini Small Outline Package), the LT1112MPS8#TRPBF is designed for surface-mount technology, providing a compact footprint for densely packed PCBs (Printed Circuit Boards). It features a wide operating temperature range, making it robust for industrial environments. The device is also RoHS compliant, adhering to environmental standards regarding the restriction of hazardous substances.

Applications

  • Instrumentation: Its precision and stability make it suitable for measurement and test equipment.
  • Audio Equipment: The low noise characteristic is ideal for high-quality audio signal amplification.
  • Data Acquisition Systems: The op-amp's accuracy can enhance the performance of ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters).
  • Process Control: Its reliability and precision are beneficial for controlling and monitoring industrial processes.

With its combination of features, the LT1112MPS8#TRPBF from Analog Devices Inc. is a versatile and reliable choice for designers looking to improve the performance and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess